1984540000
1984540000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Weidmuller
Datasheet:   1984540000 Datasheet
History Price: $15.68
In Stock: 34000
1984540000 Specification
Specification
Part No
1984540000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
TERMSERIES
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC, 250VDC - Max
Coil Current
-
Coil Type
11.5 mA
Features
Non Latching
Termination Style
Diode, Lighted Indicator, Socket Included
Seal Rating
Screw Terminal
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
16 VDC
Operating Temperature
3 VDC
Contact Material
6 ms
Relay Type
16 ms
Operate Time
-40℃ ~ 60℃
1984540000 PDF Datasheet
1984540000 Related Parts
1984090000
1984090000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1984550000
1984550000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1984560000
1984560000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 12V
1984570000
1984570000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1984580000
1984580000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1984590000
1984590000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 120V
1984600000
1984600000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 230V
1984610000
1984610000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1984620000
1984620000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 12V
1984630000
1984630000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
1984640000
1984640000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 120V
1984650000
1984650000
Weidmuller
RELAY GEN PURP SPDT 6A 24-230V
1984540000 Compare Parts
  • 1984540000 vs 1984640000
  • 1984540000 vs 1984630000
  • 1984540000 vs 1984620000
  • 1984540000 vs 1984610000
  • 1984540000 vs 1984600000
  • 1984540000 vs 1984590000
  • 1984540000 vs 1984580000
  • 1984540000 vs 1984570000
  • 1984540000 vs 1984560000
  • 1984540000 vs 1984550000
  • 1984540000 vs 1984090000
  • 1984540000 vs 1984030000
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.