2618910000
2618910000
Active
Description:  RELAY SOCKET, IP20, 24 V UC &PLU
Manufacturer:  Weidmuller
Datasheet:   2618910000 Datasheet
History Price: $6.66
In Stock: 2800
2618910000 Specification
Specification
Part No
2618910000
Category
Relay Sockets
Manufacturer
Weidmuller
Series
TRP
Packaging
Box,Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
-
Mounting Type
DIN Rail
Termination Style
Spring Terminal
For Use With/Related Products
-
2618910000 PDF Datasheet
2618910000 Related Parts
2614870000
2614870000
Weidmuller
RELAY SOCKET, IP20, 5 V DC &PLUS
2618740000
2618740000
Weidmuller
RELAY SOCKET, IP20, 24 V DC 20 %
2618870000
2618870000
Weidmuller
RELAY SOCKET, IP20, 24 V DC 20 %
2618880000
2618880000
Weidmuller
RELAY SOCKET, IP20, 120 V AC &PL
2618890000
2618890000
Weidmuller
RELAY SOCKET, IP20, 230 V AC &PL
2618900000
2618900000
Weidmuller
RELAY SOCKET, IP20, 60 V UC &PLU
2618920000
2618920000
Weidmuller
RELAY SOCKET, IP20, 48 V UC &PLU
2618930000
2618930000
Weidmuller
RELAY SOCKET, IP20, 12 V DC &PLU
2618950000
2618950000
Weidmuller
RELAY SOCKET, IP20, 120 V UC &PL
2618960000
2618960000
Weidmuller
RELAY SOCKET, IP20, 230 V UC 10%
2618910000 Compare Parts
  • 2618910000 vs 2618950000
  • 2618910000 vs 2618930000
  • 2618910000 vs 2618920000
  • 2618910000 vs 2618900000
  • 2618910000 vs 2618890000
  • 2618910000 vs 2618880000
  • 2618910000 vs 2618870000
  • 2618910000 vs 2618740000
  • 2618910000 vs 2614870000
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.