Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Weidmuller 4058570000
4058570000
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 8A 24V
Manufacturer:
Weidmuller
Datasheet:
4058570000 Datasheet
History Price: $7.47
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
4058570000 Specification
Specification
Part No
4058570000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
Switching Voltage
240VAC - Max
Coil Current
-
Coil Type
16.7 mA
Features
Non Latching
Termination Style
-
Seal Rating
PC Pin
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
16.8 VDC
Operating Temperature
2.4 VDC
Contact Material
7 ms
Relay Type
3 ms
Operate Time
-40℃ ~ 85℃
4058570000 PDF Datasheet
4058570000 Datasheet
Click and Download: 4058570000 Datasheet
4058570000 Related Parts
4058500000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 110V
4058560000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 12V
4058580000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
4058590000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 110V
4058600000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
4058610000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 115V
4058630000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 230V
4058640000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 230V
4058750000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 48V
4058760000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 60V
4058480000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
4058490000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
4058570000 Compare Parts
4058570000 vs 4058750000
4058570000 vs 4058640000
4058570000 vs 4058630000
4058570000 vs 4058610000
4058570000 vs 4058600000
4058570000 vs 4058590000
4058570000 vs 4058580000
4058570000 vs 4058560000
4058570000 vs 4058500000
4058570000 vs 4058620000
4058570000 vs 4058550000
4058570000 vs 4058520000
4058570000 vs 4058490000
4058570000 vs 4058480000
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent