7760056347
7760056347
Active
Description:  SDI 2CO ECO
Manufacturer:  Weidmuller
Datasheet:   7760056347 Datasheet
History Price: $3.73
In Stock: 13600
7760056347 Specification
Specification
Part No
7760056347
Category
Relay Sockets
Manufacturer
Weidmuller
Series
DRI
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Socket
Number of Positions
8
Mounting Type
DIN Rail
Termination Style
Screw Terminal
For Use With/Related Products
D Series
7760056347 PDF Datasheet
7760056347 Related Parts
7760056106
7760056106
Weidmuller
RELAY SOCKET 8 POSITION DIN RAIL
7760056107
7760056107
Weidmuller
RELAY SOCKET 14 POS DIN RAIL
7760056225
7760056225
Weidmuller
SLD F 2CO BASE
7760056263
7760056263
Weidmuller
SCM ECO 2C0
7760056264
7760056264
Weidmuller
SCM ECO 4C0
7760056350
7760056350
Weidmuller
RELAY SOCKET, IP20, 1 CO CONTACT
7760056363
7760056363
Weidmuller
RELAY SOCKET, IP20, 4 CO CONTACT
7760056258
7760056258
Weidmuller
RSS PCB RELAY SOCKET
7760056362
7760056362
Weidmuller
SCM 2CO P
7760056347 Compare Parts
  • 7760056347 vs 7760056350
  • 7760056347 vs 7760056264
  • 7760056347 vs 7760056263
  • 7760056347 vs 7760056225
  • 7760056347 vs 7760056107
  • 7760056347 vs 7760056106
  • 7760056347 vs 7760056362
  • 7760056347 vs 7760056258
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.