☰
7940112912
7940112912
Obsolete
Description:  DELCON PL RL 48VDC 250VDC 4A
Manufacturer:  Weidmuller
Datasheet:   7940112912 Datasheet
History Price: $68.07
In Stock: 5760
7940112912 Specification
Specification
Part No
7940112912
Category
-
Manufacturer
Weidmuller
Series
*
Packaging
Bulk,Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
7940112912 Related Parts
7940112878
7940112878
Weidmuller
DELCON IN PI RELAY 230VAC PRX
7940112913
7940112913
Weidmuller
DELCON PL RL 48VDC 24VDC 10A
7940115709
7940115709
Weidmuller
DELCON 24VDCIN/28VDC 0.05A OUT
7940115847
7940115847
Weidmuller
DELCON 230VACIN/28VDC 0.05AOUT
7940117595
7940117595
Weidmuller
DELCON 8 CHANNEL OUTPUT MODULE
7940098794
7940098794
Weidmuller
DC OUTPUT MODULE 10A
7940098869
7940098869
Weidmuller
DC OUTPUT MODULE 4A
7940098898
7940098898
Weidmuller
DC OUTPUT MODULE 1.8A
7940098912
7940098912
Weidmuller
AC/DC OUTPUT MODULE 1.8A
7940098926
7940098926
Weidmuller
DELCON 120VACIN/0-240VAC 3AOUT
7940098992
7940098992
Weidmuller
DELCON GL 5VDCIN/240VAC2.5AOUT
7940099334
7940099334
Weidmuller
DELCON 120VACIN/28VDC 0.05AOUT
7940112912 Compare Parts
  • 7940112912 vs 7940115847
  • 7940112912 vs 7940115709
  • 7940112912 vs 7940112913
  • 7940112912 vs 7940112878
  • 7940112912 vs 7940115848
  • 7940112912 vs 7940115706
  • 7940112912 vs 7940115705
  • 7940112912 vs 7940115704
  • 7940112912 vs 7940115703
  • 7940112912 vs 7940115702
  • 7940112912 vs 7940115701
  • 7940112912 vs 7940114986
  • 7940112912 vs 7940114114
  • 7940112912 vs 7940112918
  • 7940112912 vs 7940112917
  • 7940112912 vs 7940112916
  • 7940112912 vs 7940112915
  • 7940112912 vs 7940112914
  • 7940112912 vs 7940112911
  • 7940112912 vs 7940112896
  • 7940112912 vs 7940112895
  • 7940112912 vs 7940112894
  • 7940112912 vs 7940112893
  • 7940112912 vs 7940112892
  • 7940112912 vs 7940112891
  • 7940112912 vs 7940112890
  • 7940112912 vs 7940112889
  • 7940112912 vs 7940112880
  • 7940112912 vs 7940112879
  • 7940112912 vs 7940112877
  • 7940112912 vs 7940112876
  • 7940112912 vs 7940112875
  • 7940112912 vs 7940112874
  • 7940112912 vs 7940112873
  • 7940112912 vs 7940112635
  • 7940112912 vs 7940112288
  • 7940112912 vs 7940112286
  • 7940112912 vs 7940112285
  • 7940112912 vs 7940112284
  • 7940112912 vs 7940112163
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly