8536530000
8536530000
Obsolete
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Weidmuller
Datasheet:   8536530000 Datasheet
History Price: Obsolete
In Stock: 43200
8536530000 Specification
Specification
Part No
8536530000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
PRS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VAC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Max
Coil Current
Non Latching
Coil Type
Lighted Indicator, Socket Included
Features
Screw Terminal
Termination Style
-
Seal Rating
-
Coil Insulation
18 VAC
Must Operate Voltage
3.6 VAC
Must Release Voltage
-
Operating Temperature
-
Contact Material
-40℃ ~ 50℃
Relay Type
-
Operate Time
General Purpose
8536530000 PDF Datasheet
8536530000 Related Parts
8530621001
8530621001
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
8530631001
8530631001
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
8530661001
8530661001
Weidmuller
RELAY GEN PURPOSE DPDT 10A 120V
8530671001
8530671001
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
8530681001
8530681001
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
8530691001
8530691001
Weidmuller
RELAY GEN PURPOSE SPDT 10A 24V
8530701001
8530701001
Weidmuller
RELAY GEN PURPOSE DPDT 10A 24V
8530731001
8530731001
Weidmuller
RELAY GEN PURPOSE SPDT 10A 230V
8530741001
8530741001
Weidmuller
RELAY GEN PURPOSE DPDT 10A 230V
8533640000
8533640000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
8533660000
8533660000
Weidmuller
RELAY GEN PURPOSE SPDT 6A 24V
8536471001
8536471001
Weidmuller
RELAY GEN PURPOSE SPDT 10A 12V
8536530000 Compare Parts
  • 8536530000 vs 8536651001
  • 8536530000 vs 8536591001
  • 8536530000 vs 8536571001
  • 8536530000 vs 8536560000
  • 8536530000 vs 8536501001
  • 8536530000 vs 8536471001
  • 8536530000 vs 8533660000
  • 8536530000 vs 8533640000
  • 8536530000 vs 8530741001
  • 8536530000 vs 8530731001
  • 8536530000 vs 8530701001
  • 8536530000 vs 8530691001
  • 8536530000 vs 8530681001
  • 8536530000 vs 8530671001
  • 8536530000 vs 8530661001
  • 8536530000 vs 8530631001
  • 8536530000 vs 8530621001
  • 8536530000 vs 8536690000
  • 8536530000 vs 8536630000
  • 8536530000 vs 8536520000
  • 8536530000 vs 8536510000
  • 8536530000 vs 8536500000
  • 8536530000 vs 8530720000
  • 8536530000 vs 8530710000
  • 8536530000 vs 8530700000
  • 8536530000 vs 8530660000
  • 8536530000 vs 8530630000
  • 8536530000 vs 8530620000
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description