☰
8633000000
8633000000
Obsolete
Description:  SSR RELAY SPST-NO 2A 3-33V
Manufacturer:  Weidmuller
Datasheet:   8633000000 Datasheet
History Price: Obsolete
In Stock: 2880
8633000000 Specification
Specification
Part No
8633000000
Category
Solid State Relays
Manufacturer
Weidmuller
Series
MOS
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Circuit
SPST-NO (1 Form A)
Output Type
DC
Voltage - Input
5VDC
Voltage - Load
3 V ~ 33 V
Load Current
2:00:00
Termination Style
Screw Terminal
Package / Case
Module
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.