8689860000
8689860000
Active
Description:  RELAY GEN PURPOSE DPDT 12A 24V
Manufacturer:  Weidmuller
Datasheet:   8689860000 Datasheet
History Price: $13.77
In Stock: 30400
8689860000 Specification
Specification
Part No
8689860000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
24VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
31.3 mA
Coil Type
Non Latching
Features
Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8689860000 PDF Datasheet
8689860000 Related Parts
8689760000
8689760000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689770000
8689770000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689780000
8689780000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8689800000
8689800000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 115V
8689810000
8689810000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 115V
8689820000
8689820000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 230V
8689830000
8689830000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 230V
8689840000
8689840000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 12V
8689850000
8689850000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 12V
8689870000
8689870000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8689880000
8689880000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8689890000
8689890000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8689860000 Compare Parts
  • 8689860000 vs 8689980000
  • 8689860000 vs 8689970000
  • 8689860000 vs 8689950000
  • 8689860000 vs 8689900000
  • 8689860000 vs 8689890000
  • 8689860000 vs 8689880000
  • 8689860000 vs 8689870000
  • 8689860000 vs 8689850000
  • 8689860000 vs 8689840000
  • 8689860000 vs 8689830000
  • 8689860000 vs 8689820000
  • 8689860000 vs 8689810000
  • 8689860000 vs 8689800000
  • 8689860000 vs 8689780000
  • 8689860000 vs 8689770000
  • 8689860000 vs 8689760000
  • 8689860000 vs 8689960000
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller