Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ Weidmuller 8690470000
8690470000
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE 3PDT 10A 48V
Manufacturer:
Weidmuller
Datasheet:
8690470000 Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
8690470000 Specification
Specification
Part No
8690470000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RRD
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
48VAC
Contact Form
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
Switching Voltage
400VAC - Max
Coil Current
47.5 mA
Coil Type
Non Latching
Features
Test Button
Termination Style
Plug In, 11 Pin (Octal)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
38.4 VAC
Must Release Voltage
14.4 VAC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 60℃
Operate Time
Silver Nickel (AgNi)
8690470000 PDF Datasheet
8690470000 Datasheet
Click and Download: 8690470000 Datasheet
8690470000 Related Parts
8690000000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 230V
8690010000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 230V
8690020000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 12V
8690030000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 24V
8690040000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 24V
8690050000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 24V
8690060000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 48V
8690080000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 110V
8690110000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 24V
8690120000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 24V
8690130000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 48V
8690150000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 115V
8690470000 Compare Parts
8690470000 vs 8693890000
8690470000 vs 8693790000
8690470000 vs 8693500000
8690470000 vs 8693400000
8690470000 vs 8693390000
8690470000 vs 8693380000
8690470000 vs 8693340000
8690470000 vs 8693320000
8690470000 vs 8693280000
8690470000 vs 8693260000
8690470000 vs 8693240000
8690470000 vs 8693230000
8690470000 vs 8693190000
8690470000 vs 8693180000
8690470000 vs 8690780000
8690470000 vs 8690720000
8690470000 vs 8690660000
8690470000 vs 8690650000
8690470000 vs 8690620000
8690470000 vs 8690610000
8690470000 vs 8690580000
8690470000 vs 8690570000
8690470000 vs 8690560000
8690470000 vs 8690550000
8690470000 vs 8690480000
8690470000 vs 8690460000
8690470000 vs 8690450000
8690470000 vs 8690380000
8690470000 vs 8690370000
8690470000 vs 8690350000
8690470000 vs 8690330000
8690470000 vs 8690320000
8690470000 vs 8690310000
8690470000 vs 8690280000
8690470000 vs 8690240000
8690470000 vs 8690230000
8690470000 vs 8690220000
8690470000 vs 8690200000
8690470000 vs 8690180000
8690470000 vs 8690160000
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.