8768700000
8768700000
Active
Description:  RELAY GEN PURPOSE DPST 6A 24V
Manufacturer:  Weidmuller
Datasheet:   8768700000 Datasheet
History Price: $16.7055
In Stock: 28400
8768700000 Specification
Specification
Part No
8768700000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
24VDC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
Switching Voltage
250VAC - Max
Coil Current
29.2 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
18 VDC
Must Release Voltage
2.4 VDC
Operating Temperature
10 ms
Contact Material
4 ms
Relay Type
-25℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8768700000 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement