8771420000
8771420000
Active
Description:  RELAY GEN PURPOSE SPDT 2A 24V
Manufacturer:  Weidmuller
Datasheet:   8771420000 Datasheet
History Price: $59.56
In Stock: 22740
8771420000 Specification
Specification
Part No
8771420000
Category
Signal Relays, Up to 2 Amps
Manufacturer
Weidmuller
Series
JPR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
-
Coil Current
Non Latching
Coil Type
-
Features
Connector
Termination Style
-
Seal Rating
-
Coil Insulation
16.8 VDC
Must Operate Voltage
1.2 VDC
Must Release Voltage
-25℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Release Time
General Purpose
Operating Temperature
8 mA
Contact Material
-
8771420000 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description