8869820000
8869820000
Active
Description:  RELAY GEN PURPOSE SPDT 16A 48V
Manufacturer:  Weidmuller
Datasheet:   8869820000 Datasheet
History Price: $8.863
In Stock: 40000
8869820000 Specification
Specification
Part No
8869820000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCI
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
48VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
16 A
Switching Voltage
250VAC - Max
Coil Current
8.7 mA
Coil Type
Non Latching
Features
-
Termination Style
PC Pin
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
33.6 VDC
Must Release Voltage
4.8 VDC
Operating Temperature
8 ms
Contact Material
6 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8869820000 PDF Datasheet
8869820000 Related Parts
8866900000
8866900000
Weidmuller
RELAY GEN PURPOSE SPST 16A 24V
8866910000
8866910000
Weidmuller
RELAY GEN PURPOSE SPST 16A 12V
8866920000
8866920000
Weidmuller
RELAY GEN PURPOSE SPST 16A 24V
8869800000
8869800000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 12V
8869810000
8869810000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8869830000
8869830000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 110V
8869840000
8869840000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
8869860000
8869860000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 230V
8869870000
8869870000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 12V
8869890000
8869890000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 24V
8869900000
8869900000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 48V
8869910000
8869910000
Weidmuller
RELAY GEN PURPOSE DPDT 8A 110V
8869820000 Compare Parts
  • 8869820000 vs 8869980000
  • 8869820000 vs 8869960000
  • 8869820000 vs 8869950000
  • 8869820000 vs 8869940000
  • 8869820000 vs 8869930000
  • 8869820000 vs 8869920000
  • 8869820000 vs 8869910000
  • 8869820000 vs 8869900000
  • 8869820000 vs 8869890000
  • 8869820000 vs 8869870000
  • 8869820000 vs 8869860000
  • 8869820000 vs 8869840000
  • 8869820000 vs 8869830000
  • 8869820000 vs 8869810000
  • 8869820000 vs 8869800000
  • 8869820000 vs 8866920000
  • 8869820000 vs 8866910000
  • 8869820000 vs 8866900000
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller