8957020000
8957020000
Active
Description:  RELAY GEN PURPOSE DPDT 12A 12V
Manufacturer:  Weidmuller
Datasheet:   8957020000 Datasheet
History Price: $16.806
In Stock: 12800
8957020000 Specification
Specification
Part No
8957020000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RCM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Socketable
Coil Voltage
12VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
Switching Voltage
400VAC - Max
Coil Current
62.5 mA
Coil Type
Non Latching
Features
Diode, Lighted Indicator, Test Button
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
9 VDC
Must Release Voltage
1.2 VDC
Operating Temperature
15 ms
Contact Material
10 ms
Relay Type
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
8957020000 PDF Datasheet
8957020000 Related Parts
8957030000
8957030000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 24V
8957040000
8957040000
Weidmuller
RELAY GEN PURPOSE DPDT 12A 48V
8957090000
8957090000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 12V
8957100000
8957100000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 24V
8957120000
8957120000
Weidmuller
RELAY GEN PURPOSE 3PDT 10A 110V
8957160000
8957160000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 12V
8957170000
8957170000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 24V
8957180000
8957180000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 48V
8957190000
8957190000
Weidmuller
RELAY GEN PURPOSE 4PDT 6A 110V
8957020000 Compare Parts
  • 8957020000 vs 8957180000
  • 8957020000 vs 8957170000
  • 8957020000 vs 8957160000
  • 8957020000 vs 8957120000
  • 8957020000 vs 8957100000
  • 8957020000 vs 8957090000
  • 8957020000 vs 8957040000
  • 8957020000 vs 8957030000
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.