9445000000
9445000000
Active
Description:  RELAY GEN PURPOSE SPDT 24V
Manufacturer:  Weidmuller
Datasheet:   9445000000 Datasheet
History Price: $127.93
In Stock: 40800
9445000000 Specification
Specification
Part No
9445000000
Category
Power Relays, Over 2 Amps
Manufacturer
Weidmuller
Series
RSM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Coil Voltage
24VDC
Contact Form
SPDT (1 Form C)
Contact Rating (Current)
-
Switching Voltage
-
Coil Current
-
Coil Type
-
Features
-
Termination Style
Screw Terminal
Seal Rating
-
Coil Insulation
-
Must Operate Voltage
-
Must Release Voltage
-
Operating Temperature
-25℃ ~ 50℃
Contact Material
Silver Nickel (AgNi)
Relay Type
-
Operate Time
General Purpose
9445000000 PDF Datasheet
9445000000 Related Parts
944170
944170
Weidmuller
RS 16ES
9444610000
9444610000
Weidmuller
RELAY GEN PURPOSE SPDT 5A 24V
9444660000
9444660000
Weidmuller
RELAY GEN PURPOSE 24V
9445060000
9445060000
Weidmuller
RELAY GEN PURPOSE SPDT 24V
9445100000
9445100000
Weidmuller
RELAY GEN PURPOSE SPDT 5A 24V
9445140000
9445140000
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
9445160000
9445160000
Weidmuller
RELAY 24V H/V INTERFACE
9445180000
9445180000
Weidmuller
RELAY GEN PURPOSE 5A 24V
9445200000
9445200000
Weidmuller
RELAY SPDT 5A 24V
9445220000
9445220000
Weidmuller
RELAY GEN PURPOSE SPDT 24V
9447000000
9447000000
Weidmuller
RELAY GEN PURPOSE SPDT 24V
9447100000
9447100000
Weidmuller
RELAY GEN PURPOSE 5A 24V
9445000000 Compare Parts
  • 9445000000 vs 9447160000
  • 9445000000 vs 9447120000
  • 9445000000 vs 9447100000
  • 9445000000 vs 9447000000
  • 9445000000 vs 9445220000
  • 9445000000 vs 9445200000
  • 9445000000 vs 9445180000
  • 9445000000 vs 9445160000
  • 9445000000 vs 9445140000
  • 9445000000 vs 9445100000
  • 9445000000 vs 9445060000
  • 9445000000 vs 9444660000
  • 9445000000 vs 9444610000
  • 9445000000 vs 944170
  • 9445000000 vs 944483
  • 9445000000 vs 944195
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.