GY12R708012V105R
GY12R708012V105R
Active
Description:  CAP 1F 2.7V -40-+65C T/H
Manufacturer:  CAP-XX
History Price: Active
In Stock: 2800
GY12R708012V105R Specification
Specification
Part No
GY12R708012V105R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
GY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 F
Tolerance
-20%, +50%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
180mOhm @ 1kHz
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.551" (14.00mm)
Operating Temperature
-40℃ ~ 65℃
GY12R708012V105R Related Parts
GY12R708012V205R
GY12R708012V205R
CAP-XX
CAP 2F 2.7V -40-+65C T/H
GY12R708014V205R
GY12R708014V205R
CAP-XX
CAP 2F 2.7V -40-+65C T/H
GY12R708020V335R
GY12R708020V335R
CAP-XX
CAP 3.3F 2.7V -40-+65C T/H
GY12R708025V505R
GY12R708025V505R
CAP-XX
CAP 5F 2.7V -40-+65C T/H
GY12R710020V505R
GY12R710020V505R
CAP-XX
CAP 5F 2.7V -40-+65C T/H
GY12R710020V705R
GY12R710020V705R
CAP-XX
CAP 7F 2.7V -40-+65C T/H
GY12R710025V106R
GY12R710025V106R
CAP-XX
CAP 10F 2.7V -40-+65C T/H
GY12R716020V206R
GY12R716020V206R
CAP-XX
CAP 20F 2.7V -40-+65C T/H
GY12R716026V256R
GY12R716026V256R
CAP-XX
CAP 25F 2.7V -40-+65C T/H
GY12R716032V306R
GY12R716032V306R
CAP-XX
CAP 30F 2.7V -40-+65C T/H
GY12R716035V406R
GY12R716035V406R
CAP-XX
CAP 40F 2.7V -40-+65C T/H
GY12R718040V506R
GY12R718040V506R
CAP-XX
CAP 50F 2.7V -40-+65C T/H
GY12R708012V105R Compare Parts
  • GY12R708012V105R vs GY13R01B020V106R
  • GY12R708012V105R vs GY13R018062V107R
  • GY12R708012V105R vs GY13R018042V506R
  • GY12R708012V105R vs GY13R016026V256R
  • GY12R708012V105R vs GY13R010030V106R
  • GY12R708012V105R vs GY13R010025V705R
  • GY12R708012V105R vs GY13R010020V505R
  • GY12R708012V105R vs GY13R008020V335R
  • GY12R708012V105R vs GY13R008016V205R
  • GY12R708012V105R vs GY13R008014V205R
  • GY12R708012V105R vs GY13R008014V105R
  • GY12R708012V105R vs GY13R008012V105R
  • GY12R708012V105R vs GY12R722045V107R
  • GY12R708012V105R vs GY12R71B030V206R
  • GY12R708012V105R vs GY12R71B025V156R
  • GY12R708012V105R vs GY12R71B020V106R
  • GY12R708012V105R vs GY12R718060V107R
  • GY12R708012V105R vs GY12R718050V706R
  • GY12R708012V105R vs GY12R718040V606R
  • GY12R708012V105R vs GY12R718040V506R
  • GY12R708012V105R vs GY12R716035V406R
  • GY12R708012V105R vs GY12R716032V306R
  • GY12R708012V105R vs GY12R716026V256R
  • GY12R708012V105R vs GY12R716020V206R
  • GY12R708012V105R vs GY12R710025V106R
  • GY12R708012V105R vs GY12R710020V705R
  • GY12R708012V105R vs GY12R710020V505R
  • GY12R708012V105R vs GY12R708025V505R
  • GY12R708012V105R vs GY12R708020V335R
  • GY12R708012V105R vs GY12R708014V205R
  • GY12R708012V105R vs GY12R708012V205R
  • GY12R708012V105R vs GY12R860138V308L
  • GY12R708012V105R vs GY12R860102V208L
  • GY12R708012V105R vs GY12R860085V158L
  • GY12R708012V105R vs GY12R860074V128L
  • GY12R708012V105R vs GY12R860051V657L
  • GY12R708012V105R vs GY12R760138S308C
  • GY12R708012V105R vs GY12R760102S208C
  • GY12R708012V105R vs GY12R760085S158C
  • GY12R708012V105R vs GY12R760074S128C
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new