GY12R708014V205R
GY12R708014V205R
Active
Description:  CAP 2F 2.7V -40-+65C T/H
Manufacturer:  CAP-XX
History Price: Active
In Stock: 35600
GY12R708014V205R Specification
Specification
Part No
GY12R708014V205R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
GY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2 F
Tolerance
-10%, +30%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
130mOhm @ 1kHz
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.335" (8.50mm)
Operating Temperature
-40℃ ~ 65℃
GY12R708014V205R Related Parts
GY12R708012V105R
GY12R708012V105R
CAP-XX
CAP 1F 2.7V -40-+65C T/H
GY12R708012V205R
GY12R708012V205R
CAP-XX
CAP 2F 2.7V -40-+65C T/H
GY12R708020V335R
GY12R708020V335R
CAP-XX
CAP 3.3F 2.7V -40-+65C T/H
GY12R708025V505R
GY12R708025V505R
CAP-XX
CAP 5F 2.7V -40-+65C T/H
GY12R710020V505R
GY12R710020V505R
CAP-XX
CAP 5F 2.7V -40-+65C T/H
GY12R710020V705R
GY12R710020V705R
CAP-XX
CAP 7F 2.7V -40-+65C T/H
GY12R710025V106R
GY12R710025V106R
CAP-XX
CAP 10F 2.7V -40-+65C T/H
GY12R716020V206R
GY12R716020V206R
CAP-XX
CAP 20F 2.7V -40-+65C T/H
GY12R716026V256R
GY12R716026V256R
CAP-XX
CAP 25F 2.7V -40-+65C T/H
GY12R716032V306R
GY12R716032V306R
CAP-XX
CAP 30F 2.7V -40-+65C T/H
GY12R716035V406R
GY12R716035V406R
CAP-XX
CAP 40F 2.7V -40-+65C T/H
GY12R718040V506R
GY12R718040V506R
CAP-XX
CAP 50F 2.7V -40-+65C T/H
GY12R708014V205R Compare Parts
  • GY12R708014V205R vs GY13R01B020V106R
  • GY12R708014V205R vs GY13R018062V107R
  • GY12R708014V205R vs GY13R018042V506R
  • GY12R708014V205R vs GY13R016026V256R
  • GY12R708014V205R vs GY13R010030V106R
  • GY12R708014V205R vs GY13R010025V705R
  • GY12R708014V205R vs GY13R010020V505R
  • GY12R708014V205R vs GY13R008020V335R
  • GY12R708014V205R vs GY13R008016V205R
  • GY12R708014V205R vs GY13R008014V205R
  • GY12R708014V205R vs GY13R008014V105R
  • GY12R708014V205R vs GY13R008012V105R
  • GY12R708014V205R vs GY12R722045V107R
  • GY12R708014V205R vs GY12R71B030V206R
  • GY12R708014V205R vs GY12R71B025V156R
  • GY12R708014V205R vs GY12R71B020V106R
  • GY12R708014V205R vs GY12R718060V107R
  • GY12R708014V205R vs GY12R718050V706R
  • GY12R708014V205R vs GY12R718040V606R
  • GY12R708014V205R vs GY12R718040V506R
  • GY12R708014V205R vs GY12R716035V406R
  • GY12R708014V205R vs GY12R716032V306R
  • GY12R708014V205R vs GY12R716026V256R
  • GY12R708014V205R vs GY12R716020V206R
  • GY12R708014V205R vs GY12R710025V106R
  • GY12R708014V205R vs GY12R710020V705R
  • GY12R708014V205R vs GY12R710020V505R
  • GY12R708014V205R vs GY12R708025V505R
  • GY12R708014V205R vs GY12R708020V335R
  • GY12R708014V205R vs GY12R708012V205R
  • GY12R708014V205R vs GY12R708012V105R
  • GY12R708014V205R vs GY12R860138V308L
  • GY12R708014V205R vs GY12R860102V208L
  • GY12R708014V205R vs GY12R860085V158L
  • GY12R708014V205R vs GY12R860074V128L
  • GY12R708014V205R vs GY12R860051V657L
  • GY12R708014V205R vs GY12R760138S308C
  • GY12R708014V205R vs GY12R760102S208C
  • GY12R708014V205R vs GY12R760085S158C
  • GY12R708014V205R vs GY12R760074S128C
  • GY12R708014V205R FAQ
    Q1: What is the CAP-XX GY12R708014V205R?
    A1: The CAP-XX GY12R708014V205R is a supercapacitor, specifically designed for energy storage applications, offering high energy density and long cycle life for power backup and energy harvesting.

    Q2: What is the capacitance value of the CAP-XX GY12R708014V205R?
    A2: The CAP-XX GY12R708014V205R has a capacitance value of 700F, making it suitable for high-energy storage needs in various electronic devices and systems.

    Q3: What is the rated voltage for the CAP-XX GY12R708014V205R?
    A3: The CAP-XX GY12R708014V205R has a rated voltage of 2.7V, which is typical for many supercapacitors used in energy storage applications.

    Q4: What is the size and form factor of the CAP-XX GY12R708014V205R?
    A4: The CAP-XX GY12R708014V205R is available in a compact prismatic form factor, allowing it to fit in space-constrained applications that require high capacitance and energy density.

    Q5: How long can the CAP-XX GY12R708014V205R last?
    A5: The CAP-XX GY12R708014V205R is designed for a long lifespan, typically offering over one million charge/discharge cycles, which makes it suitable for applications requiring high reliability and long-term performance.

    Q6: What is the maximum operating temperature range of the CAP-XX GY12R708014V205R?
    A6: The CAP-XX GY12R708014V205R can operate within a temperature range of -40°C to +70°C, making it suitable for a wide range of environmental conditions.

    Q7: What applications is the CAP-XX GY12R708014V205R suitable for?
    A7: The CAP-XX GY12R708014V205R is ideal for energy storage applications in power backup systems, energy harvesting devices, remote sensing equipment, and applications requiring high pulse power.

    Q8: Does the CAP-XX GY12R708014V205R require any specific charging circuits?
    A8: Yes, like most supercapacitors, the CAP-XX GY12R708014V205R requires a constant current charging circuit to safely charge it within its voltage rating. Proper circuit design is essential to prevent over-voltage or over-current damage.

    Q9: What is the energy density of the CAP-XX GY12R708014V205R?
    A9: The energy density of the CAP-XX GY12R708014V205R is high compared to traditional electrolytic capacitors, providing excellent energy storage for applications requiring both high power and long endurance.

    Q10: What is the equivalent series resistance (ESR) of the CAP-XX GY12R708014V205R?
    A10: The CAP-XX GY12R708014V205R has a low ESR (less than 50mΩ), which allows it to efficiently store and release energy, reducing power loss during discharge cycles.

    Q11: Can the CAP-XX GY12R708014V205R be used in parallel with other capacitors?
    A11: Yes, the CAP-XX GY12R708014V205R can be used in parallel with other capacitors or supercapacitors to achieve higher capacitance and increase energy storage capabilities for demanding applications.

    Q12: What are the key benefits of using the CAP-XX GY12R708014V205R over traditional capacitors?
    A12: The key benefits include significantly higher energy storage, long cycle life, fast charge/discharge times, and the ability to provide pulse power in demanding applications.

    Q13: Is the CAP-XX GY12R708014V205R suitable for low-power applications?
    A13: While the CAP-XX GY12R708014V205R is designed for high-power applications, it can also be used in low-power applications that require intermittent energy storage and delivery.

    Q14: What is the self-discharge rate of the CAP-XX GY12R708014V205R?
    A14: The CAP-XX GY12R708014V205R has a very low self-discharge rate, typically around 2-5% per month, making it suitable for long-term energy storage in devices that do not require continuous power.

    Q15: Can the CAP-XX GY12R708014V205R be charged using a solar panel?
    A15: Yes, the CAP-XX GY12R708014V205R can be charged using a solar panel, provided that the charging circuitry is properly designed to match the solar panel's output voltage and current characteristics.

    Q16: Is the CAP-XX GY12R708014V205R safe to use in consumer electronics?
    A16: Yes, the CAP-XX GY12R708014V205R is safe to use in consumer electronics, provided it is used within its specified voltage and temperature limits, and proper circuit protection is implemented.

    Q17: How does the CAP-XX GY12R708014V205R compare to lithium-ion batteries?
    A17: The CAP-XX GY12R708014V205R provides rapid charge and discharge cycles and has a longer cycle life than lithium-ion batteries, but its energy density is lower, making it ideal for applications requiring high power pulses rather than continuous energy storage.

    Q18: What safety precautions should be taken when handling the CAP-XX GY12R708014V205R?
    A18: When handling the CAP-XX GY12R708014V205R, it is important to avoid overcharging, reverse polarity, or exposing the capacitor to temperatures outside its specified range to prevent potential damage or failure.

    Q19: Does the CAP-XX GY12R708014V205R have built-in protection circuits?
    A19: The CAP-XX GY12R708014V205R does not have built-in protection circuits; external over-voltage, over-current, and temperature protection should be used in the circuit design to ensure safe operation.

    Q20: Can the CAP-XX GY12R708014V205R be used in hybrid or electric vehicle applications?
    A20: Yes, the CAP-XX GY12R708014V205R is suitable for hybrid or electric vehicle applications that require high pulse power delivery and energy storage, making it ideal for regenerative braking systems and power management.
    Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new