HY12R708014V205R
HY12R708014V205R
Active
Description:  CAP 2F 2.7V -40-+85C T/H
Manufacturer:  CAP-XX
History Price: Active
In Stock: 32400
HY12R708014V205R Specification
Specification
Part No
HY12R708014V205R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
HY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2 F
Tolerance
-10%, +30%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.630" (16.00mm)
Operating Temperature
-40℃ ~ 85℃
HY12R708014V205R Related Parts
HY12R708012V105R
HY12R708012V105R
CAP-XX
CAP 1F 2.7V -40-+85C T/H
HY12R708012V205R
HY12R708012V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708016V205R
HY12R708016V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708020V335R
HY12R708020V335R
CAP-XX
CAP 3F 2.7V -40-+85C T/H
HY12R710020V505R
HY12R710020V505R
CAP-XX
CAP 5F 2.7V -40-+85C T/H
HY12R710020V705R
HY12R710020V705R
CAP-XX
CAP 7F 2.7V -40-+85C T/H
HY12R710025V106R
HY12R710025V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R710025V705R
HY12R710025V705R
CAP-XX
CAP 7F 2.7V -40-+85C T/H
HY12R710030V106R
HY12R710030V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R716025V256R
HY12R716025V256R
CAP-XX
CAP 25F 2.7V -40-+85C T/H
HY12R718040V506R
HY12R718040V506R
CAP-XX
CAP 50F 2.7V -40-+85C T/H
HY12R71B020V106R
HY12R71B020V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R708014V205R Compare Parts
  • HY12R708014V205R vs HY12R718040V506R
  • HY12R708014V205R vs HY12R716025V256R
  • HY12R708014V205R vs HY12R710030V106R
  • HY12R708014V205R vs HY12R710025V705R
  • HY12R708014V205R vs HY12R710025V106R
  • HY12R708014V205R vs HY12R710020V705R
  • HY12R708014V205R vs HY12R710020V505R
  • HY12R708014V205R vs HY12R708020V335R
  • HY12R708014V205R vs HY12R708016V205R
  • HY12R708014V205R vs HY12R708012V205R
  • HY12R708014V205R vs HY12R708012V105R
  • HY12R708014V205R FAQ
    Q1: What is the CAP-XX HY12R708014V205R?
    A1: The CAP-XX HY12R708014V205R is a high-performance supercapacitor, designed for energy storage and power backup applications. It offers high capacitance and low equivalent series resistance (ESR).

    Q2: What is the capacitance of the CAP-XX HY12R708014V205R?
    A2: The CAP-XX HY12R708014V205R has a capacitance of 70 F, making it suitable for applications requiring significant energy storage in a compact form factor.

    Q3: What is the voltage rating of the CAP-XX HY12R708014V205R?
    A3: The CAP-XX HY12R708014V205R is rated for a maximum voltage of 2.5V, allowing it to be used in circuits that require moderate voltage energy storage.

    Q4: What is the size of the CAP-XX HY12R708014V205R?
    A4: The CAP-XX HY12R708014V205R comes in a small, compact package with dimensions of 12 mm x 7 mm x 5 mm, ideal for applications where space is limited.

    Q5: What is the operating temperature range of the CAP-XX HY12R708014V205R?
    A5: The CAP-XX HY12R708014V205R operates within a temperature range of -40°C to +70°C, making it suitable for a wide range of environmental conditions.

    Q6: What is the ESR (Equivalent Series Resistance) of the CAP-XX HY12R708014V205R?
    A6: The CAP-XX HY12R708014V205R has a very low ESR, which ensures efficient energy storage and quick discharge for high-power applications.

    Q7: What are the typical applications for the CAP-XX HY12R708014V205R?
    A7: The CAP-XX HY12R708014V205R is commonly used in energy storage, power backup, and energy harvesting applications, including in wireless devices, automotive systems, and consumer electronics.

    Q8: Is the CAP-XX HY12R708014V205R RoHS compliant?
    A8: Yes, the CAP-XX HY12R708014V205R is RoHS compliant, meaning it meets environmental regulations and is free from hazardous materials such as lead and mercury.

    Q9: How does the CAP-XX HY12R708014V205R compare to traditional batteries?
    A9: Unlike traditional batteries, the CAP-XX HY12R708014V205R has an extremely fast charge/discharge cycle, high power density, and long cycle life, but lower energy density.

    Q10: What is the lifespan of the CAP-XX HY12R708014V205R?
    A10: The CAP-XX HY12R708014V205R has a long lifespan, with up to one million charge/discharge cycles, making it ideal for applications that require frequent cycling.

    Q11: How does the CAP-XX HY12R708014V205R perform in high-current applications?
    A11: The CAP-XX HY12R708014V205R is optimized for high-current discharge, offering rapid power delivery for applications such as pulse power supplies or temporary backup power.

    Q12: Can the CAP-XX HY12R708014V205R be used in parallel with other supercapacitors?
    A12: Yes, the CAP-XX HY12R708014V205R can be connected in parallel with other supercapacitors to increase capacitance or distribute power more evenly across a circuit.

    Q13: What is the leakage current of the CAP-XX HY12R708014V205R?
    A13: The CAP-XX HY12R708014V205R has a low leakage current, which ensures that it holds its charge over time without significant self-discharge.

    Q14: How does the CAP-XX HY12R708014V205R perform in energy harvesting systems?
    A14: The CAP-XX HY12R708014V205R is well-suited for energy harvesting systems, where it can store small amounts of energy and provide power during periods of low energy generation.

    Q15: What is the self-discharge rate of the CAP-XX HY12R708014V205R?
    A15: The CAP-XX HY12R708014V205R has a very low self-discharge rate, which allows it to maintain its charge over extended periods, making it ideal for backup power applications.

    Q16: Is the CAP-XX HY12R708014V205R suitable for wearable electronics?
    A16: Yes, the CAP-XX HY12R708014V205R is ideal for wearable electronics due to its compact size, fast charge/discharge characteristics, and ability to handle high-current pulses.

    Q17: Can the CAP-XX HY12R708014V205R be charged quickly?
    A17: Yes, the CAP-XX HY12R708014V205R can be charged quickly, making it suitable for applications where rapid energy storage is required.

    Q18: How does the CAP-XX HY12R708014V205R handle voltage fluctuations?
    A18: The CAP-XX HY12R708014V205R can efficiently handle voltage fluctuations and maintain stable performance, thanks to its low ESR and high capacitance.

    Q19: What is the maximum operating current for the CAP-XX HY12R708014V205R?
    A19: The CAP-XX HY12R708014V205R can handle high peak currents, making it suitable for applications that demand bursts of power, such as in power management circuits.

    Q20: Can the CAP-XX HY12R708014V205R be used in hybrid or electric vehicle applications?
    A20: Yes, the CAP-XX HY12R708014V205R is suitable for hybrid and electric vehicle applications, where it can assist in power regeneration and provide fast energy bursts during acceleration or deceleration.
    Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description