HY12R710020V705R
HY12R710020V705R
Active
Description:  CAP 7F 2.7V -40-+85C T/H
Manufacturer:  CAP-XX
History Price: Active
In Stock: 48000
HY12R710020V705R Specification
Specification
Part No
HY12R710020V705R
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
CAP-XX
Series
HY
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
5 F
Tolerance
-20%, +50%
Voltage - Rated
2.7 V
ESR (Equivalent Series Resistance)
70mOhm @ 1kHz
Lifetime @ Temp.
-
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.217" (5.50mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Operating Temperature
-40℃ ~ 85℃
HY12R710020V705R Related Parts
HY12R708012V105R
HY12R708012V105R
CAP-XX
CAP 1F 2.7V -40-+85C T/H
HY12R708012V205R
HY12R708012V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708014V205R
HY12R708014V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708016V205R
HY12R708016V205R
CAP-XX
CAP 2F 2.7V -40-+85C T/H
HY12R708020V335R
HY12R708020V335R
CAP-XX
CAP 3F 2.7V -40-+85C T/H
HY12R710020V505R
HY12R710020V505R
CAP-XX
CAP 5F 2.7V -40-+85C T/H
HY12R710025V106R
HY12R710025V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R710025V705R
HY12R710025V705R
CAP-XX
CAP 7F 2.7V -40-+85C T/H
HY12R710030V106R
HY12R710030V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R716025V256R
HY12R716025V256R
CAP-XX
CAP 25F 2.7V -40-+85C T/H
HY12R718040V506R
HY12R718040V506R
CAP-XX
CAP 50F 2.7V -40-+85C T/H
HY12R71B020V106R
HY12R71B020V106R
CAP-XX
CAP 10F 2.7V -40-+85C T/H
HY12R710020V705R Compare Parts
  • HY12R710020V705R vs HY12R718040V506R
  • HY12R710020V705R vs HY12R716025V256R
  • HY12R710020V705R vs HY12R710030V106R
  • HY12R710020V705R vs HY12R710025V705R
  • HY12R710020V705R vs HY12R710025V106R
  • HY12R710020V705R vs HY12R710020V505R
  • HY12R710020V705R vs HY12R708020V335R
  • HY12R710020V705R vs HY12R708016V205R
  • HY12R710020V705R vs HY12R708014V205R
  • HY12R710020V705R vs HY12R708012V205R
  • HY12R710020V705R vs HY12R708012V105R
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description