475MKP275KHG
475MKP275KHG
Active
Description:  CAP FILM 4.7UF 10% 310VAC RADIAL
Manufacturer:  Illinois Capacitor
History Price: $1.65569
In Stock: 48000
475MKP275KHG Specification
Specification
Part No
475MKP275KHG
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
MKP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage Rating - AC
310V
Voltage Rating - DC
-
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 110℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.220" L x 0.748" W (31.00mm x 19.00mm)
Termination
1.291" (32.80mm)
Lead Spacing
PC Pins
Applications
1.083" (27.50mm)
Ratings
EMI, RFI Suppression
Features
X2
ESR (Equivalent Series Resistance)
-
475MKP275KHG PDF Datasheet
475MKP275KHG Related Parts
475K100CS4
475K100CS4
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4-FA
475K100CS4-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4G
475K100CS4G
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475K100CS4G-FA
475K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475MABA01KJS
475MABA01KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 800VDC RADIAL
475MABA03KJS
475MABA03KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 500VDC RADIAL
475MABA04KHS
475MABA04KHS
Illinois Capacitor
CAP FILM 4.7UF 10% 370VDC RADIAL
475MKP275KH
475MKP275KH
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KJ
475MKP275KJ
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MMR100K
475MMR100K
Illinois Capacitor
CAP FILM 4.7UF 10% 100VDC RADIAL
475MMR250K
475MMR250K
Illinois Capacitor
CAP FILM 4.7UF 10% 250VDC RADIAL
475MPW160K
475MPW160K
Illinois Capacitor
CAP FILM 4.7UF 10% 160VDC AXIAL
475MKP275KHG Compare Parts
  • 475MKP275KHG vs 475PSB700K4R
  • 475MKP275KHG vs 475PSB700K2R
  • 475MKP275KHG vs 475PPS700K
  • 475MKP275KHG vs 475PPB250K
  • 475MKP275KHG vs 475PPA850KS
  • 475MKP275KHG vs 475PPA700KS
  • 475MKP275KHG vs 475PHC850K
  • 475MKP275KHG vs 475PHC700K
  • 475MKP275KHG vs 475PHC600K
  • 475MKP275KHG vs 475PHC400K
  • 475MKP275KHG vs 475PHC330KJ
  • 475MKP275KHG vs 475PHC250KJ
  • 475MKP275KHG vs 475PHB850K4R
  • 475MKP275KHG vs 475PHB850K2R
  • 475MKP275KHG vs 475PHB400K2J
  • 475MKP275KHG vs 475MWR250K
  • 475MKP275KHG vs 475MWR100K
  • 475MKP275KHG vs 475MWR063K
  • 475MKP275KHG vs 475MWR050K
  • 475MKP275KHG vs 475MSR100K
  • 475MKP275KHG vs 475MPW400K
  • 475MKP275KHG vs 475MPW250K
  • 475MKP275KHG vs 475MPW160K
  • 475MKP275KHG vs 475MMR250K
  • 475MKP275KHG vs 475MMR100K
  • 475MKP275KHG vs 475MKP275KJ
  • 475MKP275KHG vs 475MKP275KH
  • 475MKP275KHG vs 475MABA04KHS
  • 475MKP275KHG vs 475MABA03KJS
  • 475MKP275KHG vs 475MABA01KJS
  • 475MKP275KHG vs 475K100CS4G-FA
  • 475MKP275KHG vs 475K100CS4G
  • 475MKP275KHG vs 475K100CS4-FA
  • 475MKP275KHG vs 475K100CS4
  • 475MKP275KHG vs 475MHBS55K2H
  • 475MKP275KHG vs 475K100CS4G-FA
  • 475MKP275KHG vs 475K100CS4G
  • 475MKP275KHG vs 475K100CS4-FA
  • 475MKP275KHG vs 475K100CS4
  • 475MKP275KHG vs 475K100CB4G-FS
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement