Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ KEMET 040MD26ABMK1STD
040MD26ABMK1STD
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM MOTOR START RUN
Manufacturer:
KEMET
Datasheet:
040MD26ABMK1STD Datasheet
History Price: Active
In Stock: 10160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
040MD26ABMK1STD Specification
Specification
Part No
040MD26ABMK1STD
Category
Aluminum Electrolytic Capacitors
Manufacturer
KEMET
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Rated
-
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Operating Temperature
-
Polarization
-
Ratings
-
Applications
-
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
-
Mounting Type
-
Package / Case
-
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
-
040MD26ABMK1STD PDF Datasheet
040MD26ABMK1STD Datasheet
Click and Download: 040MD26ABMK1STD Datasheet
040MD26ABMK1STD Related Parts
040MD22ABMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMK1STD
KEMET
CAP ALUM 40UF 10% 220V QC TERM
040MS26AAMK1STD
KEMET
CAP ALUM MOTOR START RUN
040MS26ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MS22AAMACSTD
KEMET
CAP ALUM MOTOR START RUN
040MS28ABMA1STD
KEMET
CAP ALUM MOTOR START RUN
040MD26ABMK1STD Compare Parts
040MD26ABMK1STD vs 040MS26AAMK1STD
040MD26ABMK1STD vs 040MS22AAMK1STD
040MD26ABMK1STD vs 040MS22AAMA1STD
040MD26ABMK1STD vs 040MD22ABMK1STD
040MD26ABMK1STD vs 040MS28ABMA1STD
040MD26ABMK1STD vs 040MS22AAMACSTD
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok