A1M12HVS
A1M12HVS
Active
Description:  CAP TRIMMER 0.6-12PF 500V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1M12HVS Datasheet
History Price: $59.03
In Stock: 31600
A1M12HVS Specification
Specification
Part No
A1M12HVS
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.6 ~ 12pF
Adjustment Type
Top
Voltage - Rated
500 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
A1M12HVS PDF Datasheet
A1M12HVS Related Parts
A1M4
A1M4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
A1M8HV
A1M8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
A1M12
A1M12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1M12S
A1M12S
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1M4HV
A1M4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V SMD
A1M8
A1M8
Knowles Voltronics
CAP TRIMMER 0.5-8PF 125V SMD
A1M12HVS Compare Parts
  • A1M12HVS vs A1M4
  • A1M12HVS vs A1M8
  • A1M12HVS vs A1M4HV
  • A1M12HVS vs A1M12S
  • A1M12HVS vs A1M12
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.