☰
NMA4M3
NMA4M3
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMA4M3 Datasheet
History Price: $89.768
In Stock: 480
NMA4M3 Specification
Specification
Part No
NMA4M3
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMA4M3 Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMA4M3 Compare Parts
  • NMA4M3 vs NMAJ25HV
  • NMA4M3 vs NMA4M5HV
  • NMA4M3 vs NMA1J12HVS
  • NMA4M3 vs NMAT55SDE
  • NMA4M3 vs NMAT55SD
  • NMA4M3 vs NMAT55HVE
  • NMA4M3 vs NMAT55HV
  • NMA4M3 vs NMAT4HVE
  • NMA4M3 vs NMAT4HV
  • NMA4M3 vs NMAT40SDE
  • NMA4M3 vs NMAT40SD
  • NMA4M3 vs NMAT40HVE
  • NMA4M3 vs NMAT40HV
  • NMA4M3 vs NMAT30E
  • NMA4M3 vs NMAT30
  • NMA4M3 vs NMAT25SDE
  • NMA4M3 vs NMAT25SD
  • NMA4M3 vs NMAT25HVLC
  • NMA4M3 vs NMAT25HVE
  • NMA4M3 vs NMAT25HV
  • NMA4M3 vs NMAT20-4E
  • NMA4M3 vs NMAT20-4
  • NMA4M3 vs NMAT15SDE
  • NMA4M3 vs NMAT15SD
  • NMA4M3 vs NMAT15HVE
  • NMA4M3 vs NMAT15HV
  • NMA4M3 vs NMAT10HVL
  • NMA4M3 vs NMAT10HVE
  • NMA4M3 vs NMAT10HV
  • NMA4M3 vs NMAT10-4E
  • NMA4M3 vs NMAT10-4
  • NMA4M3 vs NMAP55SDE
  • NMA4M3 vs NMAP55SD
  • NMA4M3 vs NMAP55HVE
  • NMA4M3 vs NMAP55HV
  • NMA4M3 vs NMAP4HVE
  • NMA4M3 vs NMAP4HV
  • NMA4M3 vs NMAP40SDE
  • NMA4M3 vs NMAP40SD
  • NMA4M3 vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.