☰
NMAF15SDNL
NMAF15SDNL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAF15SDNL Datasheet
History Price: $143.04
In Stock: 29000
NMAF15SDNL Specification
Specification
Part No
NMAF15SDNL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAF15SDNL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAF15SDNL Compare Parts
  • NMAF15SDNL vs NMAJ25HV
  • NMAF15SDNL vs NMA4M5HV
  • NMAF15SDNL vs NMA1J12HVS
  • NMAF15SDNL vs NMAT55SDE
  • NMAF15SDNL vs NMAT55SD
  • NMAF15SDNL vs NMAT55HVE
  • NMAF15SDNL vs NMAT55HV
  • NMAF15SDNL vs NMAT4HVE
  • NMAF15SDNL vs NMAT4HV
  • NMAF15SDNL vs NMAT40SDE
  • NMAF15SDNL vs NMAT40SD
  • NMAF15SDNL vs NMAT40HVE
  • NMAF15SDNL vs NMAT40HV
  • NMAF15SDNL vs NMAT30E
  • NMAF15SDNL vs NMAT30
  • NMAF15SDNL vs NMAT25SDE
  • NMAF15SDNL vs NMAT25SD
  • NMAF15SDNL vs NMAT25HVLC
  • NMAF15SDNL vs NMAT25HVE
  • NMAF15SDNL vs NMAT25HV
  • NMAF15SDNL vs NMAT20-4E
  • NMAF15SDNL vs NMAT20-4
  • NMAF15SDNL vs NMAT15SDE
  • NMAF15SDNL vs NMAT15SD
  • NMAF15SDNL vs NMAT15HVE
  • NMAF15SDNL vs NMAT15HV
  • NMAF15SDNL vs NMAT10HVL
  • NMAF15SDNL vs NMAT10HVE
  • NMAF15SDNL vs NMAT10HV
  • NMAF15SDNL vs NMAT10-4E
  • NMAF15SDNL vs NMAT10-4
  • NMAF15SDNL vs NMAP55SDE
  • NMAF15SDNL vs NMAP55SD
  • NMAF15SDNL vs NMAP55HVE
  • NMAF15SDNL vs NMAP55HV
  • NMAF15SDNL vs NMAP4HVE
  • NMAF15SDNL vs NMAP4HV
  • NMAF15SDNL vs NMAP40SDE
  • NMAF15SDNL vs NMAP40SD
  • NMAF15SDNL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.