☰
NMAF25HVENL
NMAF25HVENL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAF25HVENL Datasheet
History Price: $182.605
In Stock: 26140
NMAF25HVENL Specification
Specification
Part No
NMAF25HVENL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAF25HVENL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAF25HVENL Compare Parts
  • NMAF25HVENL vs NMAJ25HV
  • NMAF25HVENL vs NMA4M5HV
  • NMAF25HVENL vs NMA1J12HVS
  • NMAF25HVENL vs NMAT55SDE
  • NMAF25HVENL vs NMAT55SD
  • NMAF25HVENL vs NMAT55HVE
  • NMAF25HVENL vs NMAT55HV
  • NMAF25HVENL vs NMAT4HVE
  • NMAF25HVENL vs NMAT4HV
  • NMAF25HVENL vs NMAT40SDE
  • NMAF25HVENL vs NMAT40SD
  • NMAF25HVENL vs NMAT40HVE
  • NMAF25HVENL vs NMAT40HV
  • NMAF25HVENL vs NMAT30E
  • NMAF25HVENL vs NMAT30
  • NMAF25HVENL vs NMAT25SDE
  • NMAF25HVENL vs NMAT25SD
  • NMAF25HVENL vs NMAT25HVLC
  • NMAF25HVENL vs NMAT25HVE
  • NMAF25HVENL vs NMAT25HV
  • NMAF25HVENL vs NMAT20-4E
  • NMAF25HVENL vs NMAT20-4
  • NMAF25HVENL vs NMAT15SDE
  • NMAF25HVENL vs NMAT15SD
  • NMAF25HVENL vs NMAT15HVE
  • NMAF25HVENL vs NMAT15HV
  • NMAF25HVENL vs NMAT10HVL
  • NMAF25HVENL vs NMAT10HVE
  • NMAF25HVENL vs NMAT10HV
  • NMAF25HVENL vs NMAT10-4E
  • NMAF25HVENL vs NMAT10-4
  • NMAF25HVENL vs NMAP55SDE
  • NMAF25HVENL vs NMAP55SD
  • NMAF25HVENL vs NMAP55HVE
  • NMAF25HVENL vs NMAP55HV
  • NMAF25HVENL vs NMAP4HVE
  • NMAF25HVENL vs NMAP4HV
  • NMAF25HVENL vs NMAP40SDE
  • NMAF25HVENL vs NMAP40SD
  • NMAF25HVENL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.