☰
NMAF30NL
NMAF30NL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAF30NL Datasheet
History Price: $153.47
In Stock: 5960
NMAF30NL Specification
Specification
Part No
NMAF30NL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAF30NL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAF30NL Compare Parts
  • NMAF30NL vs NMAJ25HV
  • NMAF30NL vs NMA4M5HV
  • NMAF30NL vs NMA1J12HVS
  • NMAF30NL vs NMAT55SDE
  • NMAF30NL vs NMAT55SD
  • NMAF30NL vs NMAT55HVE
  • NMAF30NL vs NMAT55HV
  • NMAF30NL vs NMAT4HVE
  • NMAF30NL vs NMAT4HV
  • NMAF30NL vs NMAT40SDE
  • NMAF30NL vs NMAT40SD
  • NMAF30NL vs NMAT40HVE
  • NMAF30NL vs NMAT40HV
  • NMAF30NL vs NMAT30E
  • NMAF30NL vs NMAT30
  • NMAF30NL vs NMAT25SDE
  • NMAF30NL vs NMAT25SD
  • NMAF30NL vs NMAT25HVLC
  • NMAF30NL vs NMAT25HVE
  • NMAF30NL vs NMAT25HV
  • NMAF30NL vs NMAT20-4E
  • NMAF30NL vs NMAT20-4
  • NMAF30NL vs NMAT15SDE
  • NMAF30NL vs NMAT15SD
  • NMAF30NL vs NMAT15HVE
  • NMAF30NL vs NMAT15HV
  • NMAF30NL vs NMAT10HVL
  • NMAF30NL vs NMAT10HVE
  • NMAF30NL vs NMAT10HV
  • NMAF30NL vs NMAT10-4E
  • NMAF30NL vs NMAT10-4
  • NMAF30NL vs NMAP55SDE
  • NMAF30NL vs NMAP55SD
  • NMAF30NL vs NMAP55HVE
  • NMAF30NL vs NMAP55HV
  • NMAF30NL vs NMAP4HVE
  • NMAF30NL vs NMAP4HV
  • NMAF30NL vs NMAP40SDE
  • NMAF30NL vs NMAP40SD
  • NMAF30NL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.