☰
NMAJ30
NMAJ30
Active
Description:  CAP TRIMMER 1.5-30PF 250V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ30 Datasheet
History Price: $154.97
In Stock: 7040
NMAJ30 Specification
Specification
Part No
NMAJ30
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A_HV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1.5 ~ 30pF
Adjustment Type
Side
Voltage - Rated
250 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
-
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.500" (12.70mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
Non-Magnetic
NMAJ30 Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ30 Compare Parts
  • NMAJ30 vs NMAJ25HV
  • NMAJ30 vs NMA4M5HV
  • NMAJ30 vs NMA1J12HVS
  • NMAJ30 vs NMAT55SDE
  • NMAJ30 vs NMAT55SD
  • NMAJ30 vs NMAT55HVE
  • NMAJ30 vs NMAT55HV
  • NMAJ30 vs NMAT4HVE
  • NMAJ30 vs NMAT4HV
  • NMAJ30 vs NMAT40SDE
  • NMAJ30 vs NMAT40SD
  • NMAJ30 vs NMAT40HVE
  • NMAJ30 vs NMAT40HV
  • NMAJ30 vs NMAT30E
  • NMAJ30 vs NMAT30
  • NMAJ30 vs NMAT25SDE
  • NMAJ30 vs NMAT25SD
  • NMAJ30 vs NMAT25HVLC
  • NMAJ30 vs NMAT25HVE
  • NMAJ30 vs NMAT25HV
  • NMAJ30 vs NMAT20-4E
  • NMAJ30 vs NMAT20-4
  • NMAJ30 vs NMAT15SDE
  • NMAJ30 vs NMAT15SD
  • NMAJ30 vs NMAT15HVE
  • NMAJ30 vs NMAT15HV
  • NMAJ30 vs NMAT10HVL
  • NMAJ30 vs NMAT10HVE
  • NMAJ30 vs NMAT10HV
  • NMAJ30 vs NMAT10-4E
  • NMAJ30 vs NMAT10-4
  • NMAJ30 vs NMAP55SDE
  • NMAJ30 vs NMAP55SD
  • NMAJ30 vs NMAP55HVE
  • NMAJ30 vs NMAP55HV
  • NMAJ30 vs NMAP4HVE
  • NMAJ30 vs NMAP4HV
  • NMAJ30 vs NMAP40SDE
  • NMAJ30 vs NMAP40SD
  • NMAJ30 vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.