☰
NMAJ55SD
NMAJ55SD
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAJ55SD Datasheet
History Price: $168.48333
In Stock: 45120
NMAJ55SD Specification
Specification
Part No
NMAJ55SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAJ55SD Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAJ55SD Compare Parts
  • NMAJ55SD vs NMAJ25HV
  • NMAJ55SD vs NMA4M5HV
  • NMAJ55SD vs NMA1J12HVS
  • NMAJ55SD vs NMAT55SDE
  • NMAJ55SD vs NMAT55SD
  • NMAJ55SD vs NMAT55HVE
  • NMAJ55SD vs NMAT55HV
  • NMAJ55SD vs NMAT4HVE
  • NMAJ55SD vs NMAT4HV
  • NMAJ55SD vs NMAT40SDE
  • NMAJ55SD vs NMAT40SD
  • NMAJ55SD vs NMAT40HVE
  • NMAJ55SD vs NMAT40HV
  • NMAJ55SD vs NMAT30E
  • NMAJ55SD vs NMAT30
  • NMAJ55SD vs NMAT25SDE
  • NMAJ55SD vs NMAT25SD
  • NMAJ55SD vs NMAT25HVLC
  • NMAJ55SD vs NMAT25HVE
  • NMAJ55SD vs NMAT25HV
  • NMAJ55SD vs NMAT20-4E
  • NMAJ55SD vs NMAT20-4
  • NMAJ55SD vs NMAT15SDE
  • NMAJ55SD vs NMAT15SD
  • NMAJ55SD vs NMAT15HVE
  • NMAJ55SD vs NMAT15HV
  • NMAJ55SD vs NMAT10HVL
  • NMAJ55SD vs NMAT10HVE
  • NMAJ55SD vs NMAT10HV
  • NMAJ55SD vs NMAT10-4E
  • NMAJ55SD vs NMAT10-4
  • NMAJ55SD vs NMAP55SDE
  • NMAJ55SD vs NMAP55SD
  • NMAJ55SD vs NMAP55HVE
  • NMAJ55SD vs NMAP55HV
  • NMAJ55SD vs NMAP4HVE
  • NMAJ55SD vs NMAP4HV
  • NMAJ55SD vs NMAP40SDE
  • NMAJ55SD vs NMAP40SD
  • NMAJ55SD vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.