☰
NMAM10HV
NMAM10HV
Active
Description:  CAP TRIMMER 1-10PF 1000V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM10HV Datasheet
History Price: $165.095
In Stock: 5100
NMAM10HV Specification
Specification
Part No
NMAM10HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
NMA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
1 ~ 10pF
Adjustment Type
Top
Voltage - Rated
1000 V
Dielectric Material
-
Q @ Freq
2000 @ 100MHz
Size / Dimension
0.300" Dia (7.62mm)
Height - Seated (Max)
0.490" (12.45mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
NMAM10HV Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM10HV Compare Parts
  • NMAM10HV vs NMAJ25HV
  • NMAM10HV vs NMA4M5HV
  • NMAM10HV vs NMA1J12HVS
  • NMAM10HV vs NMAT55SDE
  • NMAM10HV vs NMAT55SD
  • NMAM10HV vs NMAT55HVE
  • NMAM10HV vs NMAT55HV
  • NMAM10HV vs NMAT4HVE
  • NMAM10HV vs NMAT4HV
  • NMAM10HV vs NMAT40SDE
  • NMAM10HV vs NMAT40SD
  • NMAM10HV vs NMAT40HVE
  • NMAM10HV vs NMAT40HV
  • NMAM10HV vs NMAT30E
  • NMAM10HV vs NMAT30
  • NMAM10HV vs NMAT25SDE
  • NMAM10HV vs NMAT25SD
  • NMAM10HV vs NMAT25HVLC
  • NMAM10HV vs NMAT25HVE
  • NMAM10HV vs NMAT25HV
  • NMAM10HV vs NMAT20-4E
  • NMAM10HV vs NMAT20-4
  • NMAM10HV vs NMAT15SDE
  • NMAM10HV vs NMAT15SD
  • NMAM10HV vs NMAT15HVE
  • NMAM10HV vs NMAT15HV
  • NMAM10HV vs NMAT10HVL
  • NMAM10HV vs NMAT10HVE
  • NMAM10HV vs NMAT10HV
  • NMAM10HV vs NMAT10-4E
  • NMAM10HV vs NMAT10-4
  • NMAM10HV vs NMAP55SDE
  • NMAM10HV vs NMAP55SD
  • NMAM10HV vs NMAP55HVE
  • NMAM10HV vs NMAP55HV
  • NMAM10HV vs NMAP4HVE
  • NMAM10HV vs NMAP4HV
  • NMAM10HV vs NMAP40SDE
  • NMAM10HV vs NMAP40SD
  • NMAM10HV vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.