☰
NMAM15HVNL
NMAM15HVNL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM15HVNL Datasheet
History Price: $165.09333
In Stock: 48240
NMAM15HVNL Specification
Specification
Part No
NMAM15HVNL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAM15HVNL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM15HVNL Compare Parts
  • NMAM15HVNL vs NMAJ25HV
  • NMAM15HVNL vs NMA4M5HV
  • NMAM15HVNL vs NMA1J12HVS
  • NMAM15HVNL vs NMAT55SDE
  • NMAM15HVNL vs NMAT55SD
  • NMAM15HVNL vs NMAT55HVE
  • NMAM15HVNL vs NMAT55HV
  • NMAM15HVNL vs NMAT4HVE
  • NMAM15HVNL vs NMAT4HV
  • NMAM15HVNL vs NMAT40SDE
  • NMAM15HVNL vs NMAT40SD
  • NMAM15HVNL vs NMAT40HVE
  • NMAM15HVNL vs NMAT40HV
  • NMAM15HVNL vs NMAT30E
  • NMAM15HVNL vs NMAT30
  • NMAM15HVNL vs NMAT25SDE
  • NMAM15HVNL vs NMAT25SD
  • NMAM15HVNL vs NMAT25HVLC
  • NMAM15HVNL vs NMAT25HVE
  • NMAM15HVNL vs NMAT25HV
  • NMAM15HVNL vs NMAT20-4E
  • NMAM15HVNL vs NMAT20-4
  • NMAM15HVNL vs NMAT15SDE
  • NMAM15HVNL vs NMAT15SD
  • NMAM15HVNL vs NMAT15HVE
  • NMAM15HVNL vs NMAT15HV
  • NMAM15HVNL vs NMAT10HVL
  • NMAM15HVNL vs NMAT10HVE
  • NMAM15HVNL vs NMAT10HV
  • NMAM15HVNL vs NMAT10-4E
  • NMAM15HVNL vs NMAT10-4
  • NMAM15HVNL vs NMAP55SDE
  • NMAM15HVNL vs NMAP55SD
  • NMAM15HVNL vs NMAP55HVE
  • NMAM15HVNL vs NMAP55HV
  • NMAM15HVNL vs NMAP4HVE
  • NMAM15HVNL vs NMAP4HV
  • NMAM15HVNL vs NMAP40SDE
  • NMAM15HVNL vs NMAP40SD
  • NMAM15HVNL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.