☰
NMAM25HVE
NMAM25HVE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM25HVE Datasheet
History Price: $182.605
In Stock: 42560
NMAM25HVE Specification
Specification
Part No
NMAM25HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAM25HVE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM25HVE Compare Parts
  • NMAM25HVE vs NMAJ25HV
  • NMAM25HVE vs NMA4M5HV
  • NMAM25HVE vs NMA1J12HVS
  • NMAM25HVE vs NMAT55SDE
  • NMAM25HVE vs NMAT55SD
  • NMAM25HVE vs NMAT55HVE
  • NMAM25HVE vs NMAT55HV
  • NMAM25HVE vs NMAT4HVE
  • NMAM25HVE vs NMAT4HV
  • NMAM25HVE vs NMAT40SDE
  • NMAM25HVE vs NMAT40SD
  • NMAM25HVE vs NMAT40HVE
  • NMAM25HVE vs NMAT40HV
  • NMAM25HVE vs NMAT30E
  • NMAM25HVE vs NMAT30
  • NMAM25HVE vs NMAT25SDE
  • NMAM25HVE vs NMAT25SD
  • NMAM25HVE vs NMAT25HVLC
  • NMAM25HVE vs NMAT25HVE
  • NMAM25HVE vs NMAT25HV
  • NMAM25HVE vs NMAT20-4E
  • NMAM25HVE vs NMAT20-4
  • NMAM25HVE vs NMAT15SDE
  • NMAM25HVE vs NMAT15SD
  • NMAM25HVE vs NMAT15HVE
  • NMAM25HVE vs NMAT15HV
  • NMAM25HVE vs NMAT10HVL
  • NMAM25HVE vs NMAT10HVE
  • NMAM25HVE vs NMAT10HV
  • NMAM25HVE vs NMAT10-4E
  • NMAM25HVE vs NMAT10-4
  • NMAM25HVE vs NMAP55SDE
  • NMAM25HVE vs NMAP55SD
  • NMAM25HVE vs NMAP55HVE
  • NMAM25HVE vs NMAP55HV
  • NMAM25HVE vs NMAP4HVE
  • NMAM25HVE vs NMAP4HV
  • NMAM25HVE vs NMAP40SDE
  • NMAM25HVE vs NMAP40SD
  • NMAM25HVE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.