☰
NMAM30
NMAM30
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAM30 Datasheet
History Price: $153.47
In Stock: 16700
NMAM30 Specification
Specification
Part No
NMAM30
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAM30 Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAM30 Compare Parts
  • NMAM30 vs NMAJ25HV
  • NMAM30 vs NMA4M5HV
  • NMAM30 vs NMA1J12HVS
  • NMAM30 vs NMAT55SDE
  • NMAM30 vs NMAT55SD
  • NMAM30 vs NMAT55HVE
  • NMAM30 vs NMAT55HV
  • NMAM30 vs NMAT4HVE
  • NMAM30 vs NMAT4HV
  • NMAM30 vs NMAT40SDE
  • NMAM30 vs NMAT40SD
  • NMAM30 vs NMAT40HVE
  • NMAM30 vs NMAT40HV
  • NMAM30 vs NMAT30E
  • NMAM30 vs NMAT30
  • NMAM30 vs NMAT25SDE
  • NMAM30 vs NMAT25SD
  • NMAM30 vs NMAT25HVLC
  • NMAM30 vs NMAT25HVE
  • NMAM30 vs NMAT25HV
  • NMAM30 vs NMAT20-4E
  • NMAM30 vs NMAT20-4
  • NMAM30 vs NMAT15SDE
  • NMAM30 vs NMAT15SD
  • NMAM30 vs NMAT15HVE
  • NMAM30 vs NMAT15HV
  • NMAM30 vs NMAT10HVL
  • NMAM30 vs NMAT10HVE
  • NMAM30 vs NMAT10HV
  • NMAM30 vs NMAT10-4E
  • NMAM30 vs NMAT10-4
  • NMAM30 vs NMAP55SDE
  • NMAM30 vs NMAP55SD
  • NMAM30 vs NMAP55HVE
  • NMAM30 vs NMAP55HV
  • NMAM30 vs NMAP4HVE
  • NMAM30 vs NMAP4HV
  • NMAM30 vs NMAP40SDE
  • NMAM30 vs NMAP40SD
  • NMAM30 vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.