☰
NMAP15HVE
NMAP15HVE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAP15HVE Datasheet
History Price: $174.175
In Stock: 26240
NMAP15HVE Specification
Specification
Part No
NMAP15HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAP15HVE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP15HVE Compare Parts
  • NMAP15HVE vs NMAJ25HV
  • NMAP15HVE vs NMA4M5HV
  • NMAP15HVE vs NMA1J12HVS
  • NMAP15HVE vs NMAT55SDE
  • NMAP15HVE vs NMAT55SD
  • NMAP15HVE vs NMAT55HVE
  • NMAP15HVE vs NMAT55HV
  • NMAP15HVE vs NMAT4HVE
  • NMAP15HVE vs NMAT4HV
  • NMAP15HVE vs NMAT40SDE
  • NMAP15HVE vs NMAT40SD
  • NMAP15HVE vs NMAT40HVE
  • NMAP15HVE vs NMAT40HV
  • NMAP15HVE vs NMAT30E
  • NMAP15HVE vs NMAT30
  • NMAP15HVE vs NMAT25SDE
  • NMAP15HVE vs NMAT25SD
  • NMAP15HVE vs NMAT25HVLC
  • NMAP15HVE vs NMAT25HVE
  • NMAP15HVE vs NMAT25HV
  • NMAP15HVE vs NMAT20-4E
  • NMAP15HVE vs NMAT20-4
  • NMAP15HVE vs NMAT15SDE
  • NMAP15HVE vs NMAT15SD
  • NMAP15HVE vs NMAT15HVE
  • NMAP15HVE vs NMAT15HV
  • NMAP15HVE vs NMAT10HVL
  • NMAP15HVE vs NMAT10HVE
  • NMAP15HVE vs NMAT10HV
  • NMAP15HVE vs NMAT10-4E
  • NMAP15HVE vs NMAT10-4
  • NMAP15HVE vs NMAP55SDE
  • NMAP15HVE vs NMAP55SD
  • NMAP15HVE vs NMAP55HVE
  • NMAP15HVE vs NMAP55HV
  • NMAP15HVE vs NMAP4HVE
  • NMAP15HVE vs NMAP4HV
  • NMAP15HVE vs NMAP40SDE
  • NMAP15HVE vs NMAP40SD
  • NMAP15HVE vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.