☰
NMAP40HV
NMAP40HV
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAP40HV Datasheet
History Price: $183.4
In Stock: 6320
NMAP40HV Specification
Specification
Part No
NMAP40HV
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAP40HV Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP40HV Compare Parts
  • NMAP40HV vs NMAJ25HV
  • NMAP40HV vs NMA4M5HV
  • NMAP40HV vs NMA1J12HVS
  • NMAP40HV vs NMAT55SDE
  • NMAP40HV vs NMAT55SD
  • NMAP40HV vs NMAT55HVE
  • NMAP40HV vs NMAT55HV
  • NMAP40HV vs NMAT4HVE
  • NMAP40HV vs NMAT4HV
  • NMAP40HV vs NMAT40SDE
  • NMAP40HV vs NMAT40SD
  • NMAP40HV vs NMAT40HVE
  • NMAP40HV vs NMAT40HV
  • NMAP40HV vs NMAT30E
  • NMAP40HV vs NMAT30
  • NMAP40HV vs NMAT25SDE
  • NMAP40HV vs NMAT25SD
  • NMAP40HV vs NMAT25HVLC
  • NMAP40HV vs NMAT25HVE
  • NMAP40HV vs NMAT25HV
  • NMAP40HV vs NMAT20-4E
  • NMAP40HV vs NMAT20-4
  • NMAP40HV vs NMAT15SDE
  • NMAP40HV vs NMAT15SD
  • NMAP40HV vs NMAT15HVE
  • NMAP40HV vs NMAT15HV
  • NMAP40HV vs NMAT10HVL
  • NMAP40HV vs NMAT10HVE
  • NMAP40HV vs NMAT10HV
  • NMAP40HV vs NMAT10-4E
  • NMAP40HV vs NMAT10-4
  • NMAP40HV vs NMAP55SDE
  • NMAP40HV vs NMAP55SD
  • NMAP40HV vs NMAP55HVE
  • NMAP40HV vs NMAP55HV
  • NMAP40HV vs NMAP4HVE
  • NMAP40HV vs NMAP4HV
  • NMAP40HV vs NMAP40SDE
  • NMAP40HV vs NMAP40SD
  • NMAP40HV vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.