☰
NMAP40HVENL
NMAP40HVENL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAP40HVENL Datasheet
History Price: $190.175
In Stock: 36800
NMAP40HVENL Specification
Specification
Part No
NMAP40HVENL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAP40HVENL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP40HVENL Compare Parts
  • NMAP40HVENL vs NMAJ25HV
  • NMAP40HVENL vs NMA4M5HV
  • NMAP40HVENL vs NMA1J12HVS
  • NMAP40HVENL vs NMAT55SDE
  • NMAP40HVENL vs NMAT55SD
  • NMAP40HVENL vs NMAT55HVE
  • NMAP40HVENL vs NMAT55HV
  • NMAP40HVENL vs NMAT4HVE
  • NMAP40HVENL vs NMAT4HV
  • NMAP40HVENL vs NMAT40SDE
  • NMAP40HVENL vs NMAT40SD
  • NMAP40HVENL vs NMAT40HVE
  • NMAP40HVENL vs NMAT40HV
  • NMAP40HVENL vs NMAT30E
  • NMAP40HVENL vs NMAT30
  • NMAP40HVENL vs NMAT25SDE
  • NMAP40HVENL vs NMAT25SD
  • NMAP40HVENL vs NMAT25HVLC
  • NMAP40HVENL vs NMAT25HVE
  • NMAP40HVENL vs NMAT25HV
  • NMAP40HVENL vs NMAT20-4E
  • NMAP40HVENL vs NMAT20-4
  • NMAP40HVENL vs NMAT15SDE
  • NMAP40HVENL vs NMAT15SD
  • NMAP40HVENL vs NMAT15HVE
  • NMAP40HVENL vs NMAT15HV
  • NMAP40HVENL vs NMAT10HVL
  • NMAP40HVENL vs NMAT10HVE
  • NMAP40HVENL vs NMAT10HV
  • NMAP40HVENL vs NMAT10-4E
  • NMAP40HVENL vs NMAT10-4
  • NMAP40HVENL vs NMAP55SDE
  • NMAP40HVENL vs NMAP55SD
  • NMAP40HVENL vs NMAP55HVE
  • NMAP40HVENL vs NMAP55HV
  • NMAP40HVENL vs NMAP4HVE
  • NMAP40HVENL vs NMAP4HV
  • NMAP40HVENL vs NMAP40SDE
  • NMAP40HVENL vs NMAP40SD
  • NMAP40HVENL vs NMAP40HVNL
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.