☰
NMAP40HVNL
NMAP40HVNL
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAP40HVNL Datasheet
History Price: $183.4
In Stock: 29920
NMAP40HVNL Specification
Specification
Part No
NMAP40HVNL
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAP40HVNL Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP40HVNL Compare Parts
  • NMAP40HVNL vs NMAJ25HV
  • NMAP40HVNL vs NMA4M5HV
  • NMAP40HVNL vs NMA1J12HVS
  • NMAP40HVNL vs NMAT55SDE
  • NMAP40HVNL vs NMAT55SD
  • NMAP40HVNL vs NMAT55HVE
  • NMAP40HVNL vs NMAT55HV
  • NMAP40HVNL vs NMAT4HVE
  • NMAP40HVNL vs NMAT4HV
  • NMAP40HVNL vs NMAT40SDE
  • NMAP40HVNL vs NMAT40SD
  • NMAP40HVNL vs NMAT40HVE
  • NMAP40HVNL vs NMAT40HV
  • NMAP40HVNL vs NMAT30E
  • NMAP40HVNL vs NMAT30
  • NMAP40HVNL vs NMAT25SDE
  • NMAP40HVNL vs NMAT25SD
  • NMAP40HVNL vs NMAT25HVLC
  • NMAP40HVNL vs NMAT25HVE
  • NMAP40HVNL vs NMAT25HV
  • NMAP40HVNL vs NMAT20-4E
  • NMAP40HVNL vs NMAT20-4
  • NMAP40HVNL vs NMAT15SDE
  • NMAP40HVNL vs NMAT15SD
  • NMAP40HVNL vs NMAT15HVE
  • NMAP40HVNL vs NMAT15HV
  • NMAP40HVNL vs NMAT10HVL
  • NMAP40HVNL vs NMAT10HVE
  • NMAP40HVNL vs NMAT10HV
  • NMAP40HVNL vs NMAT10-4E
  • NMAP40HVNL vs NMAT10-4
  • NMAP40HVNL vs NMAP55SDE
  • NMAP40HVNL vs NMAP55SD
  • NMAP40HVNL vs NMAP55HVE
  • NMAP40HVNL vs NMAP55HV
  • NMAP40HVNL vs NMAP4HVE
  • NMAP40HVNL vs NMAP4HV
  • NMAP40HVNL vs NMAP40SDE
  • NMAP40HVNL vs NMAP40SD
  • NMAP40HVNL vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.