☰
NMAP4HVE
NMAP4HVE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAP4HVE Datasheet
History Price: $165.34333
In Stock: 45100
NMAP4HVE Specification
Specification
Part No
NMAP4HVE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAP4HVE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAP4HVE Compare Parts
  • NMAP4HVE vs NMAJ25HV
  • NMAP4HVE vs NMA4M5HV
  • NMAP4HVE vs NMA1J12HVS
  • NMAP4HVE vs NMAT55SDE
  • NMAP4HVE vs NMAT55SD
  • NMAP4HVE vs NMAT55HVE
  • NMAP4HVE vs NMAT55HV
  • NMAP4HVE vs NMAT4HVE
  • NMAP4HVE vs NMAT4HV
  • NMAP4HVE vs NMAT40SDE
  • NMAP4HVE vs NMAT40SD
  • NMAP4HVE vs NMAT40HVE
  • NMAP4HVE vs NMAT40HV
  • NMAP4HVE vs NMAT30E
  • NMAP4HVE vs NMAT30
  • NMAP4HVE vs NMAT25SDE
  • NMAP4HVE vs NMAT25SD
  • NMAP4HVE vs NMAT25HVLC
  • NMAP4HVE vs NMAT25HVE
  • NMAP4HVE vs NMAT25HV
  • NMAP4HVE vs NMAT20-4E
  • NMAP4HVE vs NMAT20-4
  • NMAP4HVE vs NMAT15SDE
  • NMAP4HVE vs NMAT15SD
  • NMAP4HVE vs NMAT15HVE
  • NMAP4HVE vs NMAT15HV
  • NMAP4HVE vs NMAT10HVL
  • NMAP4HVE vs NMAT10HVE
  • NMAP4HVE vs NMAT10HV
  • NMAP4HVE vs NMAT10-4E
  • NMAP4HVE vs NMAT10-4
  • NMAP4HVE vs NMAP55SDE
  • NMAP4HVE vs NMAP55SD
  • NMAP4HVE vs NMAP55HVE
  • NMAP4HVE vs NMAP55HV
  • NMAP4HVE vs NMAP4HV
  • NMAP4HVE vs NMAP40SDE
  • NMAP4HVE vs NMAP40SD
  • NMAP4HVE vs NMAP40HVNL
  • NMAP4HVE vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.