☰
NMAT25SD
NMAT25SD
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAT25SD Datasheet
History Price: $152.70667
In Stock: 21680
NMAT25SD Specification
Specification
Part No
NMAT25SD
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAT25SD Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAT25SD Compare Parts
  • NMAT25SD vs NMAJ25HV
  • NMAT25SD vs NMA4M5HV
  • NMAT25SD vs NMA1J12HVS
  • NMAT25SD vs NMAT55SDE
  • NMAT25SD vs NMAT55SD
  • NMAT25SD vs NMAT55HVE
  • NMAT25SD vs NMAT55HV
  • NMAT25SD vs NMAT4HVE
  • NMAT25SD vs NMAT4HV
  • NMAT25SD vs NMAT40SDE
  • NMAT25SD vs NMAT40SD
  • NMAT25SD vs NMAT40HVE
  • NMAT25SD vs NMAT40HV
  • NMAT25SD vs NMAT30E
  • NMAT25SD vs NMAT30
  • NMAT25SD vs NMAT25SDE
  • NMAT25SD vs NMAT25HVLC
  • NMAT25SD vs NMAT25HVE
  • NMAT25SD vs NMAT25HV
  • NMAT25SD vs NMAT20-4E
  • NMAT25SD vs NMAT20-4
  • NMAT25SD vs NMAT15SDE
  • NMAT25SD vs NMAT15SD
  • NMAT25SD vs NMAT15HVE
  • NMAT25SD vs NMAT15HV
  • NMAT25SD vs NMAT10HVL
  • NMAT25SD vs NMAT10HVE
  • NMAT25SD vs NMAT10HV
  • NMAT25SD vs NMAT10-4E
  • NMAT25SD vs NMAT10-4
  • NMAT25SD vs NMAP55SDE
  • NMAT25SD vs NMAP55SD
  • NMAT25SD vs NMAP55HVE
  • NMAT25SD vs NMAP55HV
  • NMAT25SD vs NMAP4HVE
  • NMAT25SD vs NMAP4HV
  • NMAT25SD vs NMAP40SDE
  • NMAT25SD vs NMAP40SD
  • NMAT25SD vs NMAP40HVNL
  • NMAT25SD vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.