☰
NMAT30
NMAT30
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAT30 Datasheet
History Price: $152.70667
In Stock: 45080
NMAT30 Specification
Specification
Part No
NMAT30
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAT30 Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAT30 Compare Parts
  • NMAT30 vs NMAJ25HV
  • NMAT30 vs NMA4M5HV
  • NMAT30 vs NMA1J12HVS
  • NMAT30 vs NMAT55SDE
  • NMAT30 vs NMAT55SD
  • NMAT30 vs NMAT55HVE
  • NMAT30 vs NMAT55HV
  • NMAT30 vs NMAT4HVE
  • NMAT30 vs NMAT4HV
  • NMAT30 vs NMAT40SDE
  • NMAT30 vs NMAT40SD
  • NMAT30 vs NMAT40HVE
  • NMAT30 vs NMAT40HV
  • NMAT30 vs NMAT30E
  • NMAT30 vs NMAT25SDE
  • NMAT30 vs NMAT25SD
  • NMAT30 vs NMAT25HVLC
  • NMAT30 vs NMAT25HVE
  • NMAT30 vs NMAT25HV
  • NMAT30 vs NMAT20-4E
  • NMAT30 vs NMAT20-4
  • NMAT30 vs NMAT15SDE
  • NMAT30 vs NMAT15SD
  • NMAT30 vs NMAT15HVE
  • NMAT30 vs NMAT15HV
  • NMAT30 vs NMAT10HVL
  • NMAT30 vs NMAT10HVE
  • NMAT30 vs NMAT10HV
  • NMAT30 vs NMAT10-4E
  • NMAT30 vs NMAT10-4
  • NMAT30 vs NMAP55SDE
  • NMAT30 vs NMAP55SD
  • NMAT30 vs NMAP55HVE
  • NMAT30 vs NMAP55HV
  • NMAT30 vs NMAP4HVE
  • NMAT30 vs NMAP4HV
  • NMAT30 vs NMAP40SDE
  • NMAT30 vs NMAP40SD
  • NMAT30 vs NMAP40HVNL
  • NMAT30 vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.