☰
NMAT30E
NMAT30E
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAT30E Datasheet
History Price: $160.06667
In Stock: 43880
NMAT30E Specification
Specification
Part No
NMAT30E
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAT30E Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAT30E Compare Parts
  • NMAT30E vs NMAJ25HV
  • NMAT30E vs NMA4M5HV
  • NMAT30E vs NMA1J12HVS
  • NMAT30E vs NMAT55SDE
  • NMAT30E vs NMAT55SD
  • NMAT30E vs NMAT55HVE
  • NMAT30E vs NMAT55HV
  • NMAT30E vs NMAT4HVE
  • NMAT30E vs NMAT4HV
  • NMAT30E vs NMAT40SDE
  • NMAT30E vs NMAT40SD
  • NMAT30E vs NMAT40HVE
  • NMAT30E vs NMAT40HV
  • NMAT30E vs NMAT30
  • NMAT30E vs NMAT25SDE
  • NMAT30E vs NMAT25SD
  • NMAT30E vs NMAT25HVLC
  • NMAT30E vs NMAT25HVE
  • NMAT30E vs NMAT25HV
  • NMAT30E vs NMAT20-4E
  • NMAT30E vs NMAT20-4
  • NMAT30E vs NMAT15SDE
  • NMAT30E vs NMAT15SD
  • NMAT30E vs NMAT15HVE
  • NMAT30E vs NMAT15HV
  • NMAT30E vs NMAT10HVL
  • NMAT30E vs NMAT10HVE
  • NMAT30E vs NMAT10HV
  • NMAT30E vs NMAT10-4E
  • NMAT30E vs NMAT10-4
  • NMAT30E vs NMAP55SDE
  • NMAT30E vs NMAP55SD
  • NMAT30E vs NMAP55HVE
  • NMAT30E vs NMAP55HV
  • NMAT30E vs NMAP4HVE
  • NMAT30E vs NMAP4HV
  • NMAT30E vs NMAP40SDE
  • NMAT30E vs NMAP40SD
  • NMAT30E vs NMAP40HVNL
  • NMAT30E vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.