☰
NMAT40SDE
NMAT40SDE
Active
Description:  CAP FILM TRIM
Manufacturer:  Knowles Voltronics
Datasheet:   NMAT40SDE Datasheet
History Price: $173.37
In Stock: 23520
NMAT40SDE Specification
Specification
Part No
NMAT40SDE
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
NMAT40SDE Related Parts
NMA1J12HVS
NMA1J12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
NMA4M5HV
NMA4M5HV
Knowles Voltronics
CAP TRIMMER 0.6-5PF 500V SMD
NMAJ25HV
NMAJ25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMAM25HV
NMAM25HV
Knowles Voltronics
CAP TRIMMER 1-23PF 750V SMD
NMA1F12
NMA1F12
Knowles Voltronics
CAP FILM TRIM
NMA1F12HVS
NMA1F12HVS
Knowles Voltronics
CAP FILM TRIM
NMA1F12S
NMA1F12S
Knowles Voltronics
CAP FILM TRIM
NMA1F4
NMA1F4
Knowles Voltronics
CAP FILM TRIM
NMA1F4HV
NMA1F4HV
Knowles Voltronics
CAP FILM TRIM
NMA1F4S
NMA1F4S
Knowles Voltronics
CAP FILM TRIM
NMA1F8
NMA1F8
Knowles Voltronics
CAP FILM TRIM
NMA1F8HV
NMA1F8HV
Knowles Voltronics
CAP FILM TRIM
NMAT40SDE Compare Parts
  • NMAT40SDE vs NMAJ25HV
  • NMAT40SDE vs NMA4M5HV
  • NMAT40SDE vs NMA1J12HVS
  • NMAT40SDE vs NMAT55SDE
  • NMAT40SDE vs NMAT55SD
  • NMAT40SDE vs NMAT55HVE
  • NMAT40SDE vs NMAT55HV
  • NMAT40SDE vs NMAT4HVE
  • NMAT40SDE vs NMAT4HV
  • NMAT40SDE vs NMAT40SD
  • NMAT40SDE vs NMAT40HVE
  • NMAT40SDE vs NMAT40HV
  • NMAT40SDE vs NMAT30E
  • NMAT40SDE vs NMAT30
  • NMAT40SDE vs NMAT25SDE
  • NMAT40SDE vs NMAT25SD
  • NMAT40SDE vs NMAT25HVLC
  • NMAT40SDE vs NMAT25HVE
  • NMAT40SDE vs NMAT25HV
  • NMAT40SDE vs NMAT20-4E
  • NMAT40SDE vs NMAT20-4
  • NMAT40SDE vs NMAT15SDE
  • NMAT40SDE vs NMAT15SD
  • NMAT40SDE vs NMAT15HVE
  • NMAT40SDE vs NMAT15HV
  • NMAT40SDE vs NMAT10HVL
  • NMAT40SDE vs NMAT10HVE
  • NMAT40SDE vs NMAT10HV
  • NMAT40SDE vs NMAT10-4E
  • NMAT40SDE vs NMAT10-4
  • NMAT40SDE vs NMAP55SDE
  • NMAT40SDE vs NMAP55SD
  • NMAT40SDE vs NMAP55HVE
  • NMAT40SDE vs NMAP55HV
  • NMAT40SDE vs NMAP4HVE
  • NMAT40SDE vs NMAP4HV
  • NMAT40SDE vs NMAP40SDE
  • NMAT40SDE vs NMAP40SD
  • NMAT40SDE vs NMAP40HVNL
  • NMAT40SDE vs NMAP40HVENL
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.