910R2K
910R2K
Active
Description:  DIE, CAPACITOR, 0.2PF +/-10%
Manufacturer:  MACOM Technology
Datasheet:   910R2K Datasheet
History Price: $7.82752
In Stock: 21200
910R2K Specification
Specification
Part No
910R2K
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.2 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
910R2K Related Parts
910R3J
910R3J
MACOM Technology
CAP SILICON 0.3PF 5% SMD
910R4K
910R4K
MACOM Technology
CAP SILICON 0.4PF 10% SMD
910R3K
910R3K
MACOM Technology
CAPACITOR,DIE,0.3 PF +/-10%
910R5K
910R5K
MACOM Technology
DIE, CAPACITOR, 0.5PF +/-10%
910R6K
910R6K
MACOM Technology
CAPACITOR,0.6 PF +/-10%,DIE
910R7J
910R7J
MACOM Technology
DIE, CAPACITOR, 0.7 PF +/-5%
910R8J
910R8J
MACOM Technology
DIE, CAPACITOR, 0.8 PF +/-5%
910R8K
910R8K
MACOM Technology
DIE, CAPACITOR, 0.8 PF +/-10%
910R2K Compare Parts
  • 910R2K vs 910R3J
  • 910R2K vs 910R8K
  • 910R2K vs 910R8J
  • 910R2K vs 910R7J
  • 910R2K vs 910R6K
  • 910R2K vs 910R5K
  • 910R2K vs 910R3K
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.