☰
910R3K
910R3K
Active
Description:  CAPACITOR,DIE,0.3 PF +/-10%
Manufacturer:  MACOM Technology
Datasheet:   910R3K Datasheet
History Price: $7.82752
In Stock: 29600
910R3K Specification
Specification
Part No
910R3K
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.3 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Die
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
910R3K Related Parts
910R3J
910R3J
MACOM Technology
CAP SILICON 0.3PF 5% SMD
910R4K
910R4K
MACOM Technology
CAP SILICON 0.4PF 10% SMD
910R2K
910R2K
MACOM Technology
DIE, CAPACITOR, 0.2PF +/-10%
910R5K
910R5K
MACOM Technology
DIE, CAPACITOR, 0.5PF +/-10%
910R6K
910R6K
MACOM Technology
CAPACITOR,0.6 PF +/-10%,DIE
910R7J
910R7J
MACOM Technology
DIE, CAPACITOR, 0.7 PF +/-5%
910R8J
910R8J
MACOM Technology
DIE, CAPACITOR, 0.8 PF +/-5%
910R8K
910R8K
MACOM Technology
DIE, CAPACITOR, 0.8 PF +/-10%
910R3K Compare Parts
  • 910R3K vs 910R3J
  • 910R3K vs 910R8K
  • 910R3K vs 910R8J
  • 910R3K vs 910R7J
  • 910R3K vs 910R6K
  • 910R3K vs 910R5K
  • 910R3K vs 910R2K
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you