9123RK
9123RK
Active
Description:  CAP SILICON 23PF 10% 100V SMD
Manufacturer:  MACOM Technology
Datasheet:   9123RK Datasheet
History Price: $3.8491
In Stock: 14800
9123RK Specification
Specification
Part No
9123RK
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
91
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
23 pF
Tolerance
?0%
Voltage - Breakdown
-
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
High Reliability
Operating Temperature
-55℃ ~ 150℃
Package / Case
Nonstandard Chip
Height
0.006" (0.15mm)
Size / Dimension
0.020" L x 0.020" W (0.51mm x 0.51mm)
ESR (Equivalent Series Resistance)
-
9123RK PDF Datasheet
9123RK Related Parts
9120RK
9120RK
MACOM Technology
CAP SILICON 20PF 10% SMD
91200RK-SP39
91200RK-SP39
MACOM Technology
DIE, CAPACITOR, 200 PF+/-10%
9122R5K-BOO
9122R5K-BOO
MACOM Technology
DIE, BINARY CAPACITOR, 22.5 PF +
9122R5M-B00
9122R5M-B00
MACOM Technology
CAPACITOR CHIP, BINARY 4 PAD CHI
9122RK
9122RK
MACOM Technology
CAP SILICON 22PF 10% 100V SMD
9122RM
9122RM
MACOM Technology
DIE, CAPACITOR, 22 PF +/-20%
9125RK-SP14
9125RK-SP14
MACOM Technology
CAPACITOR
912R0K
912R0K
MACOM Technology
CAPACITOR,2 PF +/-10%,DIE
912R5J
912R5J
MACOM Technology
CAPACITOR,2.5 PF +/-5%,DIE
912R5K
912R5K
MACOM Technology
DIE, CAPACITOR, 2.5PF +/-10%
912R8K
912R8K
MACOM Technology
DIE, CAPACITOR, 2.8PF +/-10%
9123RK Compare Parts
  • 9123RK vs 912R8K
  • 9123RK vs 912R5K
  • 9123RK vs 912R5J
  • 9123RK vs 912R0K
  • 9123RK vs 9125RK-SP14
  • 9123RK vs 9122RM
  • 9123RK vs 9122RK
  • 9123RK vs 9122R5M-B00
  • 9123RK vs 9122R5K-BOO
  • 9123RK vs 91200RK-SP39
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.