9125RK-SP14
9125RK-SP14
Active
Description:  CAPACITOR
Manufacturer:  MACOM Technology
Datasheet:   9125RK-SP14 Datasheet
History Price: $8.4648
In Stock: 31200
9125RK-SP14 Specification
Specification
Part No
9125RK-SP14
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
-
Tolerance
-
Voltage - Breakdown
-
ESL (Equivalent Series Inductance)
-
Applications
-
Features
-
Operating Temperature
-
Package / Case
-
Height
-
Size / Dimension
-
ESR (Equivalent Series Resistance)
-
9125RK-SP14 Related Parts
9120RK
9120RK
MACOM Technology
CAP SILICON 20PF 10% SMD
91200RK-SP39
91200RK-SP39
MACOM Technology
DIE, CAPACITOR, 200 PF+/-10%
9122R5K-BOO
9122R5K-BOO
MACOM Technology
DIE, BINARY CAPACITOR, 22.5 PF +
9122R5M-B00
9122R5M-B00
MACOM Technology
CAPACITOR CHIP, BINARY 4 PAD CHI
9122RK
9122RK
MACOM Technology
CAP SILICON 22PF 10% 100V SMD
9122RM
9122RM
MACOM Technology
DIE, CAPACITOR, 22 PF +/-20%
9123RK
9123RK
MACOM Technology
CAP SILICON 23PF 10% 100V SMD
912R0K
912R0K
MACOM Technology
CAPACITOR,2 PF +/-10%,DIE
912R5J
912R5J
MACOM Technology
CAPACITOR,2.5 PF +/-5%,DIE
912R5K
912R5K
MACOM Technology
DIE, CAPACITOR, 2.5PF +/-10%
912R8K
912R8K
MACOM Technology
DIE, CAPACITOR, 2.8PF +/-10%
9125RK-SP14 Compare Parts
  • 9125RK-SP14 vs 912R8K
  • 9125RK-SP14 vs 912R5K
  • 9125RK-SP14 vs 912R5J
  • 9125RK-SP14 vs 912R0K
  • 9125RK-SP14 vs 9123RK
  • 9125RK-SP14 vs 9122RM
  • 9125RK-SP14 vs 9122RK
  • 9125RK-SP14 vs 9122R5M-B00
  • 9125RK-SP14 vs 9122R5K-BOO
  • 9125RK-SP14 vs 91200RK-SP39
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.