☰
MA4M3050
MA4M3050
Active
Description:  CAP SILICON 50PF 200V SMD
Manufacturer:  MACOM Technology
Datasheet:   MA4M3050 Datasheet
History Price: $2.0222
In Stock: 42320
MA4M3050 Specification
Specification
Part No
MA4M3050
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
4M
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
50 pF
Tolerance
-
Voltage - Breakdown
200 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
High Reliability
Operating Temperature
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Height
0.008" (0.20mm)
Size / Dimension
0.021" L x 0.021" W (0.55mm x 0.55mm)
ESR (Equivalent Series Resistance)
-
MA4M3050 PDF Datasheet
MA4M3050 Related Parts
MA4M1100
MA4M1100
MACOM Technology
CAP SILICON 100PF 100V SMD
MA4M2020
MA4M2020
MACOM Technology
CAP SILICON 20PF 200V SMD
MA4M3010
MA4M3010
MACOM Technology
CAP SILICON 10PF 200V SMD
MA4M3030
MA4M3030
MACOM Technology
CAP SILICON 30PF 200V SMD
MA4M3100
MA4M3100
MACOM Technology
CAP SILICON 100PF 50V SMD
MA4M1050
MA4M1050
MACOM Technology
CAPACITOR,SMT,50PF?10%,100V,MNS,
MA4M3150
MA4M3150
MACOM Technology
CAPACITOR,CHIP,ODS359
MA4M3050 Compare Parts
  • MA4M3050 vs MA4M3030
  • MA4M3050 vs MA4M3010
  • MA4M3050 vs MA4M2020
  • MA4M3050 vs MA4M1100
  • MA4M3050 vs MA4M3150
  • MA4M3050 vs MA4M1050
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied