☰
MBC50-33B13
MBC50-33B13
Active
Description:  CAP SILICON 33PF 20% 50V SMD
Manufacturer:  MACOM Technology
Datasheet:   MBC50-33B13 Datasheet
History Price: $11.5848
In Stock: 44160
MBC50-33B13 Specification
Specification
Part No
MBC50-33B13
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
MBC50
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 pF
Tolerance
?0%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
-
Operating Temperature
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Height
0.179" (4.55mm)
Size / Dimension
2.461" L x 1.772" W (62.50mm x 45.00mm)
ESR (Equivalent Series Resistance)
-
MBC50-33B13 PDF Datasheet
MBC50-33B13 Related Parts
MBC50-10B12
MBC50-10B12
MACOM Technology
CAP SILICON 10PF 20% 50V SMD
MBC50-1B12
MBC50-1B12
MACOM Technology
CAP SILICON 1PF 20% 50V SMD
MBC50-20B12
MBC50-20B12
MACOM Technology
CAP SILICON 20PF 20% 50V SMD
MBC50-22B12
MBC50-22B12
MACOM Technology
CAP SILICON 22PF 20% 50V SMD
MBC50-3B12
MBC50-3B12
MACOM Technology
CAP SILICON 3PF 20% 50V SMD
MBC50-4B12
MBC50-4B12
MACOM Technology
CAP SILICON 4PF 20% 50V SMD
MBC50-6B12
MBC50-6B12
MACOM Technology
CAP SILICON 6PF 20% 50V SMD
MBC50-8B12
MBC50-8B12
MACOM Technology
CAP SILICON 8PF 20% 50V SMD
MBC50-47B13
MBC50-47B13
MACOM Technology
COM CAPACITOR-BEAMLEAD, B13
MBC50-33B13 Compare Parts
  • MBC50-33B13 vs MBC50-6B12
  • MBC50-33B13 vs MBC50-4B12
  • MBC50-33B13 vs MBC50-3B12
  • MBC50-33B13 vs MBC50-22B12
  • MBC50-33B13 vs MBC50-20B12
  • MBC50-33B13 vs MBC50-1B12
  • MBC50-33B13 vs MBC50-10B12
  • MBC50-33B13 vs MBC50-47B13
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok