☰
MBC50-47B13
MBC50-47B13
Active
Description:  COM CAPACITOR-BEAMLEAD, B13
Manufacturer:  MACOM Technology
Datasheet:   MBC50-47B13 Datasheet
History Price: $11.95214
In Stock: 30400
MBC50-47B13 Specification
Specification
Part No
MBC50-47B13
Category
Silicon Capacitors
Manufacturer
MACOM Technology
Series
MBC50
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 pF
Tolerance
?0%
Voltage - Breakdown
50 V
ESL (Equivalent Series Inductance)
-
Applications
High Stability
Features
-
Operating Temperature
-55℃ ~ 200℃
Package / Case
Nonstandard Chip
Height
0.179" (4.55mm)
Size / Dimension
2.461" L x 1.772" W (62.50mm x 45.00mm)
ESR (Equivalent Series Resistance)
-
MBC50-47B13 Related Parts
MBC50-10B12
MBC50-10B12
MACOM Technology
CAP SILICON 10PF 20% 50V SMD
MBC50-1B12
MBC50-1B12
MACOM Technology
CAP SILICON 1PF 20% 50V SMD
MBC50-20B12
MBC50-20B12
MACOM Technology
CAP SILICON 20PF 20% 50V SMD
MBC50-22B12
MBC50-22B12
MACOM Technology
CAP SILICON 22PF 20% 50V SMD
MBC50-33B13
MBC50-33B13
MACOM Technology
CAP SILICON 33PF 20% 50V SMD
MBC50-3B12
MBC50-3B12
MACOM Technology
CAP SILICON 3PF 20% 50V SMD
MBC50-4B12
MBC50-4B12
MACOM Technology
CAP SILICON 4PF 20% 50V SMD
MBC50-6B12
MBC50-6B12
MACOM Technology
CAP SILICON 6PF 20% 50V SMD
MBC50-8B12
MBC50-8B12
MACOM Technology
CAP SILICON 8PF 20% 50V SMD
MBC50-47B13 Compare Parts
  • MBC50-47B13 vs MBC50-6B12
  • MBC50-47B13 vs MBC50-4B12
  • MBC50-47B13 vs MBC50-3B12
  • MBC50-47B13 vs MBC50-33B13
  • MBC50-47B13 vs MBC50-22B12
  • MBC50-47B13 vs MBC50-20B12
  • MBC50-47B13 vs MBC50-1B12
  • MBC50-47B13 vs MBC50-10B12
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend