GC84020-00
GC84020-00
Active
Description:  SI CAPACITOR NON HERMETIC CHIP
Manufacturer:  Microchip Technology
Datasheet:   GC84020-00 Datasheet
History Price: Active
In Stock: 43600
GC84020-00 Specification
Specification
Part No
GC84020-00
Category
Silicon Capacitors
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
20 pF
Tolerance
?0%
Voltage - Breakdown
100 V
ESL (Equivalent Series Inductance)
-
Applications
-
Features
-
Operating Temperature
-
Package / Case
-55℃ ~ 150℃
Height
Nonstandard SMD
Size / Dimension
0.007" (0.18mm)
ESR (Equivalent Series Resistance)
0.020" L x 0.020" W (0.51mm x 0.51mm)
GC84020-00 Related Parts
GC83001-00
GC83001-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC83004-00
GC83004-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84001-00
GC84001-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84004-00
GC84004-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84005-00
GC84005-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84010-00
GC84010-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84015-00
GC84015-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84030-00
GC84030-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84040-00
GC84040-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84050-00
GC84050-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84100-00
GC84100-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84200-00
GC84200-00
Microchip Technology
SI CAPACITOR NON HERMETIC CHIP
GC84020-00 Compare Parts
  • GC84020-00 vs GC84200-00
  • GC84020-00 vs GC84100-00
  • GC84020-00 vs GC84050-00
  • GC84020-00 vs GC84040-00
  • GC84020-00 vs GC84030-00
  • GC84020-00 vs GC84015-00
  • GC84020-00 vs GC84010-00
  • GC84020-00 vs GC84005-00
  • GC84020-00 vs GC84004-00
  • GC84020-00 vs GC84001-00
  • GC84020-00 vs GC83004-00
  • GC84020-00 vs GC83001-00
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you