Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ Nemco PCT2.2/6BK
PCT2.2/6BK
Active
Tantalum Capacitors
Description:
CAP TANT 2.2UF 10% 6.3V 1411
Manufacturer:
Nemco
Datasheet:
PCT2.2/6BK Datasheet
History Price: $0.32
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PCT2.2/6BK Specification
Specification
Part No
PCT2.2/6BK
Category
Tantalum Capacitors
Manufacturer
Nemco
Series
PCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
6.3 V
Type
Molded
ESR (Equivalent Series Resistance)
-
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.075" (1.90mm)
Lead Spacing
-
Manufacturer Size Code
B
Features
-
Failure Rate
General Purpose
Ratings
-
PCT2.2/6BK PDF Datasheet
PCT2.2/6BK Datasheet
Click and Download: PCT2.2/6BK Datasheet
PCT2.2/6BK Related Parts
PCT.33/10AK
Nemco
CAP TANT 0.33UF 10% 10V 1206
PCT.33/10AM
Nemco
CAP TANT 0.33UF 20% 10V 1206
PCT.33/16AK
Nemco
CAP TANT 0.33UF 10% 16V 1206
PCT.33/16AM
Nemco
CAP TANT 0.33UF 20% 16V 1206
PCT.33/20AK
Nemco
CAP TANT 0.33UF 10% 20V 1206
PCT.33/20AM
Nemco
CAP TANT 0.33UF 20% 20V 1206
PCT.33/25AK
Nemco
CAP TANT 0.33UF 10% 25V 1206
PCT.33/25AM
Nemco
CAP TANT 0.33UF 20% 25V 1206
PCT.33/35AK
Nemco
CAP TANT 0.33UF 10% 35V 1206
PCT.33/35AM
Nemco
CAP TANT 0.33UF 20% 35V 1206
PCT.33/4AK
Nemco
CAP TANT 0.33UF 10% 4V 1206
PCT.33/4AM
Nemco
CAP TANT 0.33UF 20% 4V 1206
PCT2.2/6BK Compare Parts
PCT2.2/6BK vs PCT68/6HK
PCT2.2/6BK vs PCT68/6DM
PCT2.2/6BK vs PCT68/6DK
PCT2.2/6BK vs PCT68/6CM
PCT2.2/6BK vs PCT68/6CK
PCT2.2/6BK vs PCT68/6BM
PCT2.2/6BK vs PCT68/6BK
PCT2.2/6BK vs PCT68/4HM
PCT2.2/6BK vs PCT68/4HK
PCT2.2/6BK vs PCT68/4DM
PCT2.2/6BK vs PCT68/4DK
PCT2.2/6BK vs PCT68/4CM
PCT2.2/6BK vs PCT68/4CK
PCT2.2/6BK vs PCT68/4BM
PCT2.2/6BK vs PCT68/4BK
PCT2.2/6BK vs PCT68/25HM
PCT2.2/6BK vs PCT68/25HK
PCT2.2/6BK vs PCT68/20HM
PCT2.2/6BK vs PCT68/20HK
PCT2.2/6BK vs PCT68/16HM
PCT2.2/6BK vs PCT68/16HK
PCT2.2/6BK vs PCT68/16DM
PCT2.2/6BK vs PCT68/16DK
PCT2.2/6BK vs PCT68/10HM
PCT2.2/6BK vs PCT68/10HK
PCT2.2/6BK vs PCT68/10DM
PCT2.2/6BK vs PCT68/10DK
PCT2.2/6BK vs PCT68/10CM
PCT2.2/6BK vs PCT68/10CK
PCT2.2/6BK vs PCT68/10BM
PCT2.2/6BK vs PCT68/10BK
PCT2.2/6BK vs PCT6.8/6CM
PCT2.2/6BK vs PCT6.8/6CK
PCT2.2/6BK vs PCT6.8/6BM
PCT2.2/6BK vs PCT6.8/6BK
PCT2.2/6BK vs PCT6.8/6AM
PCT2.2/6BK vs PCT6.8/6AK
PCT2.2/6BK vs PCT6.8/4CM
PCT2.2/6BK vs PCT6.8/4CK
PCT2.2/6BK vs PCT6.8/4BM
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.