Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ NTE Electronics CML220J100
CML220J100
Active
Ceramic Capacitors
Description:
CAP CER 22PF 100V C0G/NP0 RADIAL
Manufacturer:
NTE Electronics
Datasheet:
CML220J100 Datasheet
History Price: $0.2
In Stock: 33040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CML220J100 Specification
Specification
Part No
CML220J100
Category
Ceramic Capacitors
Manufacturer
NTE Electronics
Series
CML
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 pF
Tolerance
?%
Voltage - Rated
100V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
Bypass, Decoupling
Failure Rate
-
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max)
0.260" (6.60mm)
Thickness (Max)
-
Lead Spacing
0.100" (2.54mm)
Lead Style
Straight
CML220J100 PDF Datasheet
CML220J100 Datasheet
Click and Download: CML220J100 Datasheet
CML220J100 Related Parts
CML101J100
NTE Electronics
CAP CER 100PF 100V C0G RADIAL
CML102J100
NTE Electronics
CAP CER 1000PF 100V C0G/NP0 RAD
CML102K100
NTE Electronics
CAP CER 1000PF 100V X7R RADIAL
CML103J100
NTE Electronics
CAP CER 10000PF 100V C0G/NP0 RAD
CML103M50
NTE Electronics
CAP CER 10000PF 50V Z5U RADIAL
CML105K100
NTE Electronics
CAP CER 1UF 100V X7R RADIAL
CML105M50
NTE Electronics
CAP CER 1UF 50V Z5U RADIAL
CML150J100
NTE Electronics
CAP CER 15PF 100V C0G/NP0 RADIAL
CML151J100
NTE Electronics
CAP CER 150PF 100V C0G RADIAL
CML152J100
NTE Electronics
CAP CER 1500PF 100V C0G/NP0 RAD
CML152K100
NTE Electronics
CAP CER 1500PF 100V X7R RADIAL
CML153J100
NTE Electronics
CAP CER 0.015UF 100V C0G/NP0 RAD
CML220J100 Compare Parts
CML220J100 vs CML683M50
CML220J100 vs CML683K100
CML220J100 vs CML682K100
CML220J100 vs CML682J100
CML220J100 vs CML681J100
CML220J100 vs CML680J100
CML220J100 vs CML474M50
CML220J100 vs CML474K100
CML220J100 vs CML473M50
CML220J100 vs CML473K100
CML220J100 vs CML473J100
CML220J100 vs CML472K100
CML220J100 vs CML472J100
CML220J100 vs CML471J100
CML220J100 vs CML470J100
CML220J100 vs CML334M50
CML220J100 vs CML334K100
CML220J100 vs CML333K100
CML220J100 vs CML333J100
CML220J100 vs CML332K100
CML220J100 vs CML332J100
CML220J100 vs CML331J100
CML220J100 vs CML225M50
CML220J100 vs CML224M50
CML220J100 vs CML224K100
CML220J100 vs CML223M50
CML220J100 vs CML223K100
CML220J100 vs CML223J100
CML220J100 vs CML222K100
CML220J100 vs CML222J100
CML220J100 vs CML221J100
CML220J100 vs CML155M50
CML220J100 vs CML154M50
CML220J100 vs CML154K100
CML220J100 vs CML153M50
CML220J100 vs CML153K100
CML220J100 vs CML153J100
CML220J100 vs CML152K100
CML220J100 vs CML152J100
CML220J100 vs CML151J100
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.